Thomas An Ingersoll Rand Business Diaphragm Vacuum 7006 Series

Description
Features & Benefits Oil-less Maintenance free Smooth running Low noise level Long lifetime Sealed airpath Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.6 cfm / 18.0 l/min Vacuum to 28.0 in.Hg / -950 mbar Capable of restarting up to 28.0 in.Hg / -950 mbar vacuum Special versions available Possible Applications Medical Devices Analysis Air Collector Inhalators Level Surveillance Autoclaves
Description
Features & Benefits Oil-less Maintenance free Smooth running Low noise level Long lifetime Sealed airpath Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.6 cfm / 18.0 l/min Vacuum to 28.0 in.Hg / -950 mbar Capable of restarting up to 28.0 in.Hg / -950 mbar vacuum Special versions available Possible Applications Medical Devices Analysis Air Collector Inhalators Level Surveillance Autoclaves

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Vacuum - 7006 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Vacuum
7006 Series
Diaphragm Vacuum 7006 Series
Features & Benefits Oil-less Maintenance free Smooth running Low noise level Long lifetime Sealed airpath Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.6 cfm / 18.0 l/min Vacuum to 28.0 in.Hg / -950 mbar Capable of restarting up to 28.0 in.Hg / -950 mbar vacuum Special versions available Possible Applications Medical Devices Analysis Air Collector Inhalators Level Surveillance Autoclaves

Features & Benefits

  • Oil-less
  • Maintenance free
  • Smooth running
  • Low noise level
  • Long lifetime
  • Sealed airpath
  • Large choice in material
  • Pressure or vacuum

Range Technical Overview

  • Capacity up to 0.6 cfm / 18.0 l/min
  • Vacuum to 28.0 in.Hg / -950 mbar
  • Capable of restarting up to 28.0 in.Hg / -950 mbar vacuum
  • Special versions available

Possible Applications

  • Medical Devices
  • Analysis
  • Air Collector
  • Inhalators
  • Level Surveillance
  • Autoclaves
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 7006 Series
Product Name Diaphragm Vacuum
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Medical / Laboratory
Pumping Speed 0.2000 to 0.6000 CFM (0.3401 to 1.02 m³/hr)
Ultimate Vacuum 122 to 48.8 torr (25.1 to 28.0 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Two-Stage, Side Channel Regenerative Blower - Samos SI 0090, 0150, 0210 E2 - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Packaging; Woodworking
View Details
Vacuum Generator, Venturi 460 - 938-7460 - Petersen Products Co.
Specs
Vacuum Pump Type Venturi
Pumping Speed 14 CFM (23.81 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details