Thomas An Ingersoll Rand Business Diaphragm Gas Pump 3014 Series

Description
Features & Benefits Oil-less Low vibration Low sound level Compact Design Light weight Range Technical Overview Capacity up to 0.0353 cfm / 1.0 l/min Vacuum to 19.2 in.Hg / -650 mbar Capable of restarting up to -200 mbar vacuum Possible Applications Patient Monitoring Anaesthetic Control Gas Detection Flue Gas Measurement Pipetting
Description
Features & Benefits Oil-less Low vibration Low sound level Compact Design Light weight Range Technical Overview Capacity up to 0.0353 cfm / 1.0 l/min Vacuum to 19.2 in.Hg / -650 mbar Capable of restarting up to -200 mbar vacuum Possible Applications Patient Monitoring Anaesthetic Control Gas Detection Flue Gas Measurement Pipetting

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Gas Pump - 3014 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Gas Pump
3014 Series
Diaphragm Gas Pump 3014 Series
Features & Benefits Oil-less Low vibration Low sound level Compact Design Light weight Range Technical Overview Capacity up to 0.0353 cfm / 1.0 l/min Vacuum to 19.2 in.Hg / -650 mbar Capable of restarting up to -200 mbar vacuum Possible Applications Patient Monitoring Anaesthetic Control Gas Detection Flue Gas Measurement Pipetting

Features & Benefits

  • Oil-less
  • Low vibration
  • Low sound level
  • Compact Design
  • Light weight

Range Technical Overview

  • Capacity up to 0.0353 cfm / 1.0 l/min
  • Vacuum to 19.2 in.Hg / -650 mbar
  • Capable of restarting up to -200 mbar vacuum

Possible Applications

  • Patient Monitoring
  • Anaesthetic Control
  • Gas Detection
  • Flue Gas Measurement
  • Pipetting
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Vacuum Pumps and Vacuum Generators
Product Number 3014 Series
Product Name Diaphragm Gas Pump
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 0.0353 CFM (0.0600 m³/hr)
Ultimate Vacuum 272 torr (19.2 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LT 0130, 0170, 0220 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
View Details
Vacuum Pump With Briggs Engine For Manhole Testers - 938-7168 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details