Greenlee Textron, Inc. Terminal Block Wire Ferrule 471/6

Description
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.471 INCH L SIZE RED COLOR 0.236 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 18 TO 17 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228, LR 702418, NRTL/C
Datasheet
Description
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.471 INCH L SIZE RED COLOR 0.236 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 18 TO 17 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228, LR 702418, NRTL/C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - 471/6 - Greenlee Textron, Inc.
Rockford, IL, USA
Terminal Block Wire Ferrule
471/6
Terminal Block Wire Ferrule 471/6
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.471 INCH L SIZE RED COLOR 0.236 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 18 TO 17 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228, LR 702418, NRTL/C
  • INSULATED FERRULE TYPE
  • TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 0.471 INCH L SIZE
  • RED COLOR
  • 0.236 INCH SLEEVE LENGTH
  • CSA APPROVAL
  • POLYPROPYLENE PLASTIC INSULATION MATERIAL
  • 18 TO 17 AWG CONDUCTOR SIZE
  • DIN CONSTRUCTION STANDARD
  • APPLICABLE STANDARD DIN 46228, LR 702418, NRTL/C
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire Terminals
Product Number 471/6
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Ring Terminals - 1788591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details