Greenlee Textron, Inc. Terminal Block Wire Ferrule 473/12

Description
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.709 INCH L SIZE BLUE COLOR 0.471 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228, LR 702418, NRTL/C
Datasheet
Description
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.709 INCH L SIZE BLUE COLOR 0.471 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228, LR 702418, NRTL/C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - 473/12 - Greenlee Textron, Inc.
Rockford, IL, USA
Terminal Block Wire Ferrule
473/12
Terminal Block Wire Ferrule 473/12
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.709 INCH L SIZE BLUE COLOR 0.471 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228, LR 702418, NRTL/C
  • INSULATED FERRULE TYPE
  • TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 0.709 INCH L SIZE
  • BLUE COLOR
  • 0.471 INCH SLEEVE LENGTH
  • CSA APPROVAL
  • POLYPROPYLENE PLASTIC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • DIN CONSTRUCTION STANDARD
  • APPLICABLE STANDARD DIN 46228, LR 702418, NRTL/C
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire Terminals
Product Number 473/12
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details
Terminal Posts - 1796932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details