Greenlee Textron, Inc. Terminal Block Wire Ferrule 171/GL

Description
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.724 INCH L SIZE YELLOW COLOR 0.471 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 18 TO 17 AWG CONDUCTOR SIZE OLD DIN CONSTRUCTION STANDARD APPLICABLE STANDARD LR 702418, NRTL/C
Datasheet
Description
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.724 INCH L SIZE YELLOW COLOR 0.471 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 18 TO 17 AWG CONDUCTOR SIZE OLD DIN CONSTRUCTION STANDARD APPLICABLE STANDARD LR 702418, NRTL/C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - 171/GL - Greenlee Textron, Inc.
Rockford, IL, USA
Terminal Block Wire Ferrule
171/GL
Terminal Block Wire Ferrule 171/GL
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.724 INCH L SIZE YELLOW COLOR 0.471 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 18 TO 17 AWG CONDUCTOR SIZE OLD DIN CONSTRUCTION STANDARD APPLICABLE STANDARD LR 702418, NRTL/C
  • INSULATED FERRULE TYPE
  • TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 0.724 INCH L SIZE
  • YELLOW COLOR
  • 0.471 INCH SLEEVE LENGTH
  • CSA APPROVAL
  • POLYPROPYLENE PLASTIC INSULATION MATERIAL
  • 18 TO 17 AWG CONDUCTOR SIZE
  • OLD DIN CONSTRUCTION STANDARD
  • APPLICABLE STANDARD LR 702418, NRTL/C
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire Terminals
Product Number 171/GL
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Ring Terminals - 1788597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details