Greenlee Textron, Inc. Terminal Block Wire Ferrule 168/TL

Description
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.488 INCH L SIZE TURQUOISE COLOR 0.315 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE OLD DIN CONSTRUCTION STANDARD APPLICABLE STANDARD LR 702418, NRTL/C
Datasheet
Description
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.488 INCH L SIZE TURQUOISE COLOR 0.315 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE OLD DIN CONSTRUCTION STANDARD APPLICABLE STANDARD LR 702418, NRTL/C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - 168/TL - Greenlee Textron, Inc.
Rockford, IL, USA
Terminal Block Wire Ferrule
168/TL
Terminal Block Wire Ferrule 168/TL
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.488 INCH L SIZE TURQUOISE COLOR 0.315 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE OLD DIN CONSTRUCTION STANDARD APPLICABLE STANDARD LR 702418, NRTL/C
  • INSULATED FERRULE TYPE
  • TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 0.488 INCH L SIZE
  • TURQUOISE COLOR
  • 0.315 INCH SLEEVE LENGTH
  • CSA APPROVAL
  • POLYPROPYLENE PLASTIC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • OLD DIN CONSTRUCTION STANDARD
  • APPLICABLE STANDARD LR 702418, NRTL/C
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire Terminals
Product Number 168/TL
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Terminals - Turret Connectors - 36-1582-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
3 suppliers
Quick Disconnects - 1-1627099-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Bootlace Ferrules - 1787322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details