Greenlee Textron, Inc. Terminal Block Wire Ferrule 873/10

Description
INSULATED TWIN FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.728 INCH L SIZE BLUE COLOR 0.394 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL (2) 13 AWG CONDUCTOR SIZE APPLICABLE STANDARD LR 702418, NRTL/C
Datasheet
Description
INSULATED TWIN FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.728 INCH L SIZE BLUE COLOR 0.394 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL (2) 13 AWG CONDUCTOR SIZE APPLICABLE STANDARD LR 702418, NRTL/C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - 873/10 - Greenlee Textron, Inc.
Rockford, IL, USA
Terminal Block Wire Ferrule
873/10
Terminal Block Wire Ferrule 873/10
INSULATED TWIN FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.728 INCH L SIZE BLUE COLOR 0.394 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL (2) 13 AWG CONDUCTOR SIZE APPLICABLE STANDARD LR 702418, NRTL/C
  • INSULATED TWIN FERRULE TYPE
  • TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 0.728 INCH L SIZE
  • BLUE COLOR
  • 0.394 INCH SLEEVE LENGTH
  • CSA APPROVAL
  • POLYPROPYLENE PLASTIC INSULATION MATERIAL
  • (2) 13 AWG CONDUCTOR SIZE
  • APPLICABLE STANDARD LR 702418, NRTL/C
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire Terminals
Product Number 873/10
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers
Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1788665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details