Greenlee Textron, Inc. Terminal Block Wire Ferrule 79/22VZ

Description
NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.866 INCH L SIZE 2 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228
Datasheet
Description
NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.866 INCH L SIZE 2 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - 79/22VZ - Greenlee Textron, Inc.
Rockford, IL, USA
Terminal Block Wire Ferrule
79/22VZ
Terminal Block Wire Ferrule 79/22VZ
NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.866 INCH L SIZE 2 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228
  • NON-INSULATED FERRULE TYPE
  • TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 0.866 INCH L SIZE
  • 2 AWG CONDUCTOR SIZE
  • DIN CONSTRUCTION STANDARD
  • APPLICABLE STANDARD DIN 46228
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire Terminals
Product Number 79/22VZ
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2623.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Crocodile Clips - 1806618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated Steel
Features RoHS
View Details
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details