Greenlee Textron, Inc. Terminal Block Wire Ferrule 175/12

Description
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.787 INCH L SIZE GREEN COLOR 0.452 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE FRENCH CONSTRUCTION STANDARD APPLICABLE STANDARD LR 702418, NRTL/C
Datasheet
Description
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.787 INCH L SIZE GREEN COLOR 0.452 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE FRENCH CONSTRUCTION STANDARD APPLICABLE STANDARD LR 702418, NRTL/C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - 175/12 - Greenlee Textron, Inc.
Rockford, IL, USA
Terminal Block Wire Ferrule
175/12
Terminal Block Wire Ferrule 175/12
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.787 INCH L SIZE GREEN COLOR 0.452 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE FRENCH CONSTRUCTION STANDARD APPLICABLE STANDARD LR 702418, NRTL/C
  • INSULATED FERRULE TYPE
  • TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 0.787 INCH L SIZE
  • GREEN COLOR
  • 0.452 INCH SLEEVE LENGTH
  • CSA APPROVAL
  • POLYPROPYLENE PLASTIC INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • FRENCH CONSTRUCTION STANDARD
  • APPLICABLE STANDARD LR 702418, NRTL/C
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire Terminals
Product Number 175/12
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
PTFE Insulated Bottom Mount Solder Terminal - 11310 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
4 suppliers
Magnet Wire Terminals - 1-1742539-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 to 14 AWG
View Details
2 suppliers
Bootlace Ferrules - 1787345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details