Greenlee Textron, Inc. Terminal Block Wire Ferrule 474/10

Description
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.699 INCH L SIZE GRAY COLOR 0.394 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228, LR 702418, NRTL/C
Datasheet
Description
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.699 INCH L SIZE GRAY COLOR 0.394 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228, LR 702418, NRTL/C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - 474/10 - Greenlee Textron, Inc.
Rockford, IL, USA
Terminal Block Wire Ferrule
474/10
Terminal Block Wire Ferrule 474/10
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.699 INCH L SIZE GRAY COLOR 0.394 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228, LR 702418, NRTL/C
  • INSULATED FERRULE TYPE
  • TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 0.699 INCH L SIZE
  • GRAY COLOR
  • 0.394 INCH SLEEVE LENGTH
  • CSA APPROVAL
  • POLYPROPYLENE PLASTIC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • DIN CONSTRUCTION STANDARD
  • APPLICABLE STANDARD DIN 46228, LR 702418, NRTL/C
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire Terminals
Product Number 474/10
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163082-0 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Bootlace Ferrules - 1787357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details