Greenlee Textron, Inc. Terminal Block Wire Ferrule 169/OK

Description
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.471 INCH L SIZE ORANGE COLOR 0.236 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE OLD DIN CONSTRUCTION STANDARD APPLICABLE STANDARD LR 702418, NRTL/C
Datasheet
Description
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.471 INCH L SIZE ORANGE COLOR 0.236 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE OLD DIN CONSTRUCTION STANDARD APPLICABLE STANDARD LR 702418, NRTL/C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - 169/OK - Greenlee Textron, Inc.
Rockford, IL, USA
Terminal Block Wire Ferrule
169/OK
Terminal Block Wire Ferrule 169/OK
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.471 INCH L SIZE ORANGE COLOR 0.236 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE OLD DIN CONSTRUCTION STANDARD APPLICABLE STANDARD LR 702418, NRTL/C
  • INSULATED FERRULE TYPE
  • TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 0.471 INCH L SIZE
  • ORANGE COLOR
  • 0.236 INCH SLEEVE LENGTH
  • CSA APPROVAL
  • POLYPROPYLENE PLASTIC INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • OLD DIN CONSTRUCTION STANDARD
  • APPLICABLE STANDARD LR 702418, NRTL/C
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire Terminals
Product Number 169/OK
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Terminal, Wide Roll Eyelet, 0.045In, Thd; Tab Size Metric Keystone - 94F9847 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Quick Disconnects - 1-160759-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Crocodile Clips - 1902570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features Insulated
View Details