Greenlee Textron, Inc. Terminal Block Wire Ferrule 8634V

Description
NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 34 MM L SIZE 25 UNIT/PIECE STANDARD PACKAGE 5000 KCMIL CONDUCTOR SIZE 24 MM SLEEVE DIAMETER FINISH SILVER PLATED
Description
NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 34 MM L SIZE 25 UNIT/PIECE STANDARD PACKAGE 5000 KCMIL CONDUCTOR SIZE 24 MM SLEEVE DIAMETER FINISH SILVER PLATED

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - 8634V - Greenlee Textron, Inc.
Rockford, IL, USA
Terminal Block Wire Ferrule
8634V
Terminal Block Wire Ferrule 8634V
NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 34 MM L SIZE 25 UNIT/PIECE STANDARD PACKAGE 5000 KCMIL CONDUCTOR SIZE 24 MM SLEEVE DIAMETER FINISH SILVER PLATED
  • NON-INSULATED FERRULE TYPE
  • TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 34 MM L SIZE
  • 25 UNIT/PIECE STANDARD PACKAGE
  • 5000 KCMIL CONDUCTOR SIZE
  • 24 MM SLEEVE DIAMETER
  • FINISH SILVER PLATED
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire Terminals
Product Number 8634V
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
#8 Stud Lockwasher Solder Lug - 7313 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Dual Wire Ferrules - 2776.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details