Greenlee Textron, Inc. Terminal Block Wire Ferrule 83/30VZ

Description
NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.181 INCH L SIZE 4/0 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228
Datasheet
Description
NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.181 INCH L SIZE 4/0 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - 83/30VZ - Greenlee Textron, Inc.
Rockford, IL, USA
Terminal Block Wire Ferrule
83/30VZ
Terminal Block Wire Ferrule 83/30VZ
NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.181 INCH L SIZE 4/0 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228
  • NON-INSULATED FERRULE TYPE
  • TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 1.181 INCH L SIZE
  • 4/0 AWG CONDUCTOR SIZE
  • DIN CONSTRUCTION STANDARD
  • APPLICABLE STANDARD DIN 46228
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire Terminals
Product Number 83/30VZ
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160759-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Ring Terminals - 1788649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details