Greenlee Textron, Inc. Terminal Block Wire Ferrule 875/14

Description
INSULATED TWIN FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.024 INCH L SIZE YELLOW COLOR 0.551 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL (2) 10 AWG CONDUCTOR SIZE APPLICABLE STANDARD LR 702418, NRTL/C
Datasheet
Description
INSULATED TWIN FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.024 INCH L SIZE YELLOW COLOR 0.551 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL (2) 10 AWG CONDUCTOR SIZE APPLICABLE STANDARD LR 702418, NRTL/C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - 875/14 - Greenlee Textron, Inc.
Rockford, IL, USA
Terminal Block Wire Ferrule
875/14
Terminal Block Wire Ferrule 875/14
INSULATED TWIN FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.024 INCH L SIZE YELLOW COLOR 0.551 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL (2) 10 AWG CONDUCTOR SIZE APPLICABLE STANDARD LR 702418, NRTL/C
  • INSULATED TWIN FERRULE TYPE
  • TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 1.024 INCH L SIZE
  • YELLOW COLOR
  • 0.551 INCH SLEEVE LENGTH
  • CSA APPROVAL
  • POLYPROPYLENE PLASTIC INSULATION MATERIAL
  • (2) 10 AWG CONDUCTOR SIZE
  • APPLICABLE STANDARD LR 702418, NRTL/C
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire Terminals
Product Number 875/14
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A127750TR-ND - DigiKey
Specs
Terminal Type Crimp on Receptacle
Features RoHS
North American 14 AWG
View Details
Bootlace Ferrules - 1787299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details