Greenlee Textron, Inc. Terminal Block Wire Ferrule 80/25VZ

Description
NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.984 INCH L SIZE 1/0 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228
Datasheet
Description
NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.984 INCH L SIZE 1/0 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - 80/25VZ - Greenlee Textron, Inc.
Rockford, IL, USA
Terminal Block Wire Ferrule
80/25VZ
Terminal Block Wire Ferrule 80/25VZ
NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.984 INCH L SIZE 1/0 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228
  • NON-INSULATED FERRULE TYPE
  • TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 0.984 INCH L SIZE
  • 1/0 AWG CONDUCTOR SIZE
  • DIN CONSTRUCTION STANDARD
  • APPLICABLE STANDARD DIN 46228
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire Terminals
Product Number 80/25VZ
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Solder, 20Awg; Product Range Amphenol Communications Solutions - 83X7888 - Newark, An Avnet Company
Specs
Terminal Type Specialty
Features RoHS
View Details
2 suppliers
Connector Contacts - 102348-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1787257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details