Greenlee Textron, Inc. Terminal Block Wire Ferrule 81/25VZ

Description
NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.984 INCH L SIZE 2/0 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228
Datasheet
Description
NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.984 INCH L SIZE 2/0 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - 81/25VZ - Greenlee Textron, Inc.
Rockford, IL, USA
Terminal Block Wire Ferrule
81/25VZ
Terminal Block Wire Ferrule 81/25VZ
NON-INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.984 INCH L SIZE 2/0 AWG CONDUCTOR SIZE DIN CONSTRUCTION STANDARD APPLICABLE STANDARD DIN 46228
  • NON-INSULATED FERRULE TYPE
  • TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 0.984 INCH L SIZE
  • 2/0 AWG CONDUCTOR SIZE
  • DIN CONSTRUCTION STANDARD
  • APPLICABLE STANDARD DIN 46228
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire Terminals
Product Number 81/25VZ
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers
Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1901990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details