Greenlee Textron, Inc. Terminal Block Wire Ferrule 174/12

Description
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.681 INCH L SIZE ORANGE COLOR 0.452 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE FRENCH CONSTRUCTION STANDARD APPLICABLE STANDARD LR 702418, NRTL/C
Datasheet
Description
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.681 INCH L SIZE ORANGE COLOR 0.452 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE FRENCH CONSTRUCTION STANDARD APPLICABLE STANDARD LR 702418, NRTL/C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrule - 174/12 - Greenlee Textron, Inc.
Rockford, IL, USA
Terminal Block Wire Ferrule
174/12
Terminal Block Wire Ferrule 174/12
INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.681 INCH L SIZE ORANGE COLOR 0.452 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE FRENCH CONSTRUCTION STANDARD APPLICABLE STANDARD LR 702418, NRTL/C
  • INSULATED FERRULE TYPE
  • TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 0.681 INCH L SIZE
  • ORANGE COLOR
  • 0.452 INCH SLEEVE LENGTH
  • CSA APPROVAL
  • POLYPROPYLENE PLASTIC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • FRENCH CONSTRUCTION STANDARD
  • APPLICABLE STANDARD LR 702418, NRTL/C
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire Terminals
Product Number 174/12
Product Name Terminal Block Wire Ferrule
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details
Ring Terminals - 1788610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details