Manufacturer: TE Connectivity
Win Source Part Number: 902421-V23079C1105B3
Series: *
Features: Relay
Package: Box
Family Name: V23079
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.41.0020
V23079C1105B301 ROHS COMPLIANT: YES
RELAY GEN PURPOSE DPDT 2A 24V
| Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 902421-V23079C1105B301 | 20J4395 | V23079C1105B301 |
| Product Name | Signal Relays, Up to 2 Amps - V23079C1105B301 | V23079C1105B301 Rohs Compliant Axicom Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | Through Hole |