VISHAY INTERTECHNOLOGY, INC.
BRT23F-X007 -- ISOLATORS - OPTOISOLATORS - TRIAC, SCR OUTPUT OPTOISOLATORS
Vishay Intertechnology, Inc.
Isolators - Optoisolators - Triac, SCR Output Optoisolators
BRT23F-X007
Description
PHOTOCOUPLER TRIAC
-
Shenzhen Shengyu Electronics Technology Limited
Description
PHOTOCOUPLER TRIAC
Suppliers
Isolators - Optoisolators - Triac, SCR Output Optoisolators
BRT23F-X007
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
BRT23F-X007 |
|
Product Name
|
Isolators - Optoisolators - Triac, SCR Output Optoisolators |
|
Isolator Package
|
6-SMD, Gull Wing
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
2050 nm (20500 Å)
Isolation
30 dB
Aperture
4 mm (0.1575 inches)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1310 nm (13100 Å)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength
1550 nm (15500 Å)
View Details