Broadcom Inc. Dual Channel Photovoltaic MOSFET Driver (6.5V/15µA) ASSR-V621-002E

Description
The ASSR-V62X Series is specially designed to drive high power MOSFETs in Solid State Relay (SSR) applications. It consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to an output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs externally. The relay driver turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay driver turns off (contact opens) with an input voltage of 0.8V or less. The dual channel configurations, ASSR-V621 and ASSR-V622, allow 2 independent MOSFETs to be driven. It has the versatility to double the photovoltaic voltage by connecting the 2 channels in series or to double the short circuit current by connecting the 2 channels in parallel. They are available in 8-pin DIP and Gull Wing Surface Mount packages.
Description
The ASSR-V62X Series is specially designed to drive high power MOSFETs in Solid State Relay (SSR) applications. It consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to an output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs externally. The relay driver turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay driver turns off (contact opens) with an input voltage of 0.8V or less. The dual channel configurations, ASSR-V621 and ASSR-V622, allow 2 independent MOSFETs to be driven. It has the versatility to double the photovoltaic voltage by connecting the 2 channels in series or to double the short circuit current by connecting the 2 channels in parallel. They are available in 8-pin DIP and Gull Wing Surface Mount packages.

Suppliers

Company
Product
Description
Supplier Links
Dual Channel Photovoltaic MOSFET Driver (6.5V/15µA) - ASSR-V621-002E - Broadcom Inc.
San Jose, CA, USA
Dual Channel Photovoltaic MOSFET Driver (6.5V/15µA)
ASSR-V621-002E
Dual Channel Photovoltaic MOSFET Driver (6.5V/15µA) ASSR-V621-002E
The ASSR-V62X Series is specially designed to drive high power MOSFETs in Solid State Relay (SSR) applications. It consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to an output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs externally. The relay driver turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay driver turns off (contact opens) with an input voltage of 0.8V or less. The dual channel configurations, ASSR-V621 and ASSR-V622, allow 2 independent MOSFETs to be driven. It has the versatility to double the photovoltaic voltage by connecting the 2 channels in series or to double the short circuit current by connecting the 2 channels in parallel. They are available in 8-pin DIP and Gull Wing Surface Mount packages.

The ASSR-V62X Series is specially designed to drive high power MOSFETs in Solid State Relay (SSR) applications. It consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to an output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs externally. The relay driver turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay driver turns off (contact opens) with an input voltage of 0.8V or less.
The dual channel configurations, ASSR-V621 and ASSR-V622, allow 2 independent MOSFETs to be driven. It has the versatility to double the photovoltaic voltage by connecting the 2 channels in series or to double the short circuit current by connecting the 2 channels in parallel. They are available in 8-pin DIP and Gull Wing Surface Mount packages.

Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ASSR-V621-002E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ASSR-V621-002E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ASSR-V621-002E
OPTOISO 3.75KV 2CH PHVOLT 8DIP

OPTOISO 3.75KV 2CH PHVOLT 8DIP

Supplier's Site

Technical Specifications

  Broadcom Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number ASSR-V621-002E ASSR-V621-002E
Product Name Dual Channel Photovoltaic MOSFET Driver (6.5V/15µA) Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Isolator Type Free Space
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator - ISO-FRDY-04-638-N - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
MPS-2000 Premium Optical Isolator - 2000-S-13 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Isolator Type Inline
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength 1310 nm (13100 Å)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.895mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details