Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPTICAL ISOLATORS
VISHAY INTERTECHNOLOGY, INC.
BRT22-H -- ISOLATORS - OPTOISOLATORS - TRIAC, SCR OUTPUT OPTOISOLATORS
Vishay Intertechnology, Inc.
Isolators - Optoisolators - Triac, SCR Output Optoisolators
BRT22-H
Description
PHOTOCOUPLER TRIAC 600V 6DIP
Shenzhen Shengyu Electronics Technology Limited
Done
Description
PHOTOCOUPLER TRIAC 600V 6DIP
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
BRT22-H
Isolators - Optoisolators - Triac, SCR Output Optoisolators
BRT22-H
PHOTOCOUPLER TRIAC 600V 6DIP
PHOTOCOUPLER TRIAC 600V 6DIP
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Optical Isolators
Product Number
BRT22-H
Product Name
Isolators - Optoisolators - Triac, SCR Output Optoisolators
Isolator Package
6-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Faraday Optical Isolator, Mid-IR, 4 mm Aperture, 2050 nm Center
ISO-FRDY-04-2050-N
Specs
Center Wavelength
2050 nm (20500 Å)
Isolation
30 dB
Aperture
4 mm (0.1575 inches)
View Details
Broadcom Inc.
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
4N35-W00E
Specs
Isolator Package
6-DIP (0.400\", 10.16mm)
Operating Temperature
-55 to 100 C (-67 to 212 F)
View Details
LightPath Technologies, Inc.
9000 Series
9001-010-A
Specs
Isolator Type
Free Space
Isolator Package
0.730mm(L), .600mm(W), .600mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details
Littelfuse, Inc.
Power Semiconductors & Control ICs - Integrated Circuits - Digital Bus Driver ICs - Series: Dual Digital Isolators - CPC5002
CPC5002
View Details