Fluke Infrared Camera Performance Series - TiS55

Description
Quickly identify potential building, electrical, and mechanical problems with the manual focus TiS55 Infrared Camera's crisp and clear 220x165 resolution. Get the flexibility of manual focus to capture the best image possible of your target Quality images – 220x165 resolution (36,300 pixels) D:S of 353:1 Temperature measurement range -20 °C to 450 °C (–4 °F to 842 °F) Find problems fast with exclusive IR-Fusion® Blending and PIP mode – capture the details you need to analyze problems and clearly identify the location 3.5 inch, 320x240 LCD 5 megapixel industrial performance digital camera Smart battery system – lithium ion smart battery with five-segment LED charge level display Email and share images in real time with Fluke Connect® Stores thousands of images – 4 GB internal memory and 4 GB micro SD card
Description
Quickly identify potential building, electrical, and mechanical problems with the manual focus TiS55 Infrared Camera's crisp and clear 220x165 resolution. Get the flexibility of manual focus to capture the best image possible of your target Quality images – 220x165 resolution (36,300 pixels) D:S of 353:1 Temperature measurement range -20 °C to 450 °C (–4 °F to 842 °F) Find problems fast with exclusive IR-Fusion® Blending and PIP mode – capture the details you need to analyze problems and clearly identify the location 3.5 inch, 320x240 LCD 5 megapixel industrial performance digital camera Smart battery system – lithium ion smart battery with five-segment LED charge level display Email and share images in real time with Fluke Connect® Stores thousands of images – 4 GB internal memory and 4 GB micro SD card

Suppliers

Company
Product
Description
Supplier Links
Infrared Camera - Performance Series - TiS55 - Fluke
Everett, WA, USA
Quickly identify potential building, electrical, and mechanical problems with the manual focus TiS55 Infrared Camera's crisp and clear 220x165 resolution. Get the flexibility of manual focus to capture the best image possible of your target Quality images – 220x165 resolution (36,300 pixels) D:S of 353:1 Temperature measurement range -20 °C to 450 °C (–4 °F to 842 °F) Find problems fast with exclusive IR-Fusion® Blending and PIP mode – capture the details you need to analyze problems and clearly identify the location 3.5 inch, 320x240 LCD 5 megapixel industrial performance digital camera Smart battery system – lithium ion smart battery with five-segment LED charge level display Email and share images in real time with Fluke Connect® Stores thousands of images – 4 GB internal memory and 4 GB micro SD card

Quickly identify potential building, electrical, and mechanical problems with the manual focus TiS55 Infrared Camera's crisp and clear 220x165 resolution.

  • Get the flexibility of manual focus to capture the best image possible of your target
  • Quality images – 220x165 resolution (36,300 pixels)
  • D:S of 353:1
  • Temperature measurement range -20 °C to 450 °C (–4 °F to 842 °F)
  • Find problems fast with exclusive IR-Fusion® Blending and PIP mode – capture the details you need to analyze problems and clearly identify the location
  • 3.5 inch, 320x240 LCD
  • 5 megapixel industrial performance digital camera
  • Smart battery system – lithium ion smart battery with five-segment LED charge level display
  • Email and share images in real time with Fluke Connect®
  • Stores thousands of images – 4 GB internal memory and 4 GB micro SD card
Supplier's Site

Technical Specifications

  Fluke
Product Category Thermal Imagers
Product Number Performance Series - TiS55
Product Name Infrared Camera
Detector Type Flying Spot
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Scanning System - HotSpotIR - LAND
Specs
Detector Type Line Scanning
Cooling Uncooled
Ambient Temperature Range 41 to 158 F (5 to 70 C)
View Details
Xi 400 CM - OPTXI40LTCM - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range -20 to 1500 C (-4 to 2732 F)
View Details
PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details