The combination of 260x195 resolution, IR-Fusion® technology and manual focus delivers quality images, making problem detection faster and easier.
In-focus quality images with the easy to use manual focus operation
Quality images – 260x195 resolution (50,700 pixels)
D:S of 417:1
Temperature measurement range -20 °C to 550 °C (–4 °F to 1022 °F)
Find problems fast with exclusive IR-Fusion® Blending and PIP mode – capture the details you need to analyze problems and clearly identify the location
3.5 inch, 320x240 LCD
5 megapixel industrial performance digital camera
Smart battery system – lithium ion smart battery with five-segment LED charge level display
Email and share images in real time with Fluke Connect®
Stores thousands of images – 4 GB internal memory and 4 GB micro SD card
The combination of 260x195 resolution, IR-Fusion® technology and manual focus delivers quality images, making problem detection faster and easier.
- In-focus quality images with the easy to use manual focus operation
- Quality images – 260x195 resolution (50,700 pixels)
- D:S of 417:1
- Temperature measurement range -20 °C to 550 °C (–4 °F to 1022 °F)
- Find problems fast with exclusive IR-Fusion® Blending and PIP mode – capture the details you need to analyze problems and clearly identify the location
- 3.5 inch, 320x240 LCD
- 5 megapixel industrial performance digital camera
- Smart battery system – lithium ion smart battery with five-segment LED charge level display
- Email and share images in real time with Fluke Connect®
- Stores thousands of images – 4 GB internal memory and 4 GB micro SD card