Fluke Infrared Camera Performance Series - TiS50

Description
Find problems fast in electrical, mechanical and building applications with the TiS50 Infrared Camera's 220x165 resolution and IR-Fusion® with AutoBlend and PIP mode. Simple, easy to use fixed focus technology Quality images – 220x165 resolution (36,300 pixels) D:S of 353:1 Temperature measurement range -20 °C to 450 °C (–4 °F to 842 °F) Find problems fast with exclusive IR-Fusion® Blending and PIP mode – capture the details you need to analyze problems and clearly identify the location 3.5 inch, 320x240 LCD 5 megapixel industrial performance digital camera Smart battery system – lithium ion smart battery with five-segment LED charge level display Email and share images in real time with Fluke Connect® Stores thousands of images – 4 GB internal memory and 4 GB micro SD card
Description
Find problems fast in electrical, mechanical and building applications with the TiS50 Infrared Camera's 220x165 resolution and IR-Fusion® with AutoBlend and PIP mode. Simple, easy to use fixed focus technology Quality images – 220x165 resolution (36,300 pixels) D:S of 353:1 Temperature measurement range -20 °C to 450 °C (–4 °F to 842 °F) Find problems fast with exclusive IR-Fusion® Blending and PIP mode – capture the details you need to analyze problems and clearly identify the location 3.5 inch, 320x240 LCD 5 megapixel industrial performance digital camera Smart battery system – lithium ion smart battery with five-segment LED charge level display Email and share images in real time with Fluke Connect® Stores thousands of images – 4 GB internal memory and 4 GB micro SD card

Suppliers

Company
Product
Description
Supplier Links
Infrared Camera - Performance Series - TiS50 - Fluke
Everett, WA, USA
Find problems fast in electrical, mechanical and building applications with the TiS50 Infrared Camera's 220x165 resolution and IR-Fusion® with AutoBlend and PIP mode. Simple, easy to use fixed focus technology Quality images – 220x165 resolution (36,300 pixels) D:S of 353:1 Temperature measurement range -20 °C to 450 °C (–4 °F to 842 °F) Find problems fast with exclusive IR-Fusion® Blending and PIP mode – capture the details you need to analyze problems and clearly identify the location 3.5 inch, 320x240 LCD 5 megapixel industrial performance digital camera Smart battery system – lithium ion smart battery with five-segment LED charge level display Email and share images in real time with Fluke Connect® Stores thousands of images – 4 GB internal memory and 4 GB micro SD card

Find problems fast in electrical, mechanical and building applications with the TiS50 Infrared Camera's 220x165 resolution and IR-Fusion® with AutoBlend and PIP mode.

  • Simple, easy to use fixed focus technology
  • Quality images – 220x165 resolution (36,300 pixels)
  • D:S of 353:1
  • Temperature measurement range -20 °C to 450 °C (–4 °F to 842 °F)
  • Find problems fast with exclusive IR-Fusion® Blending and PIP mode – capture the details you need to analyze problems and clearly identify the location
  • 3.5 inch, 320x240 LCD
  • 5 megapixel industrial performance digital camera
  • Smart battery system – lithium ion smart battery with five-segment LED charge level display
  • Email and share images in real time with Fluke Connect®
  • Stores thousands of images – 4 GB internal memory and 4 GB micro SD card
Supplier's Site

Technical Specifications

  Fluke
Product Category Thermal Imagers
Product Number Performance Series - TiS50
Product Name Infrared Camera
Detector Type Flying Spot
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Borescope Thermal Imagers - MWIR-b-640 - LAND
Specs
Cooling Water Cooled
Computer Host PC
Ambient Temperature Range -4 to 140 F (-20 to 60 C)
View Details
Thermal Imaging Cameras - 1938700 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Horizontal 80 lines
Vertical 80 lines
View Details
Xi 80 LT ETH - OPTXI80LT - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range -20 to 900 C (-4 to 1652 F)
View Details