Fluke Infrared Camera Performance Series - TiS10

Description
Easy to use, point and shoot entry level infrared camera with 80x60 resolution -- ideal for quick scans and inspections. Fixed focus for point and shoot simplicity Affordable quality images - 80x60 resolution (4,800 pixels) D:S of 128:1 3.5 inch, 320x240 LCD 5 megapixel digital camera Smart battery system – lithium ion smart battery with five-segment LED charge level display Easily email and share images in real time with Fluke Connect® Stores thousands of images – 4 GB internal memory and optional 4 GB micro SD card
Description
Easy to use, point and shoot entry level infrared camera with 80x60 resolution -- ideal for quick scans and inspections. Fixed focus for point and shoot simplicity Affordable quality images - 80x60 resolution (4,800 pixels) D:S of 128:1 3.5 inch, 320x240 LCD 5 megapixel digital camera Smart battery system – lithium ion smart battery with five-segment LED charge level display Easily email and share images in real time with Fluke Connect® Stores thousands of images – 4 GB internal memory and optional 4 GB micro SD card

Suppliers

Company
Product
Description
Supplier Links
Infrared Camera - Performance Series - TiS10 - Fluke
Everett, WA, USA
Easy to use, point and shoot entry level infrared camera with 80x60 resolution -- ideal for quick scans and inspections. Fixed focus for point and shoot simplicity Affordable quality images - 80x60 resolution (4,800 pixels) D:S of 128:1 3.5 inch, 320x240 LCD 5 megapixel digital camera Smart battery system – lithium ion smart battery with five-segment LED charge level display Easily email and share images in real time with Fluke Connect® Stores thousands of images – 4 GB internal memory and optional 4 GB micro SD card

Easy to use, point and shoot entry level infrared camera with 80x60 resolution -- ideal for quick scans and inspections.

  • Fixed focus for point and shoot simplicity
  • Affordable quality images - 80x60 resolution (4,800 pixels)
  • D:S of 128:1
  • 3.5 inch, 320x240 LCD
  • 5 megapixel digital camera
  • Smart battery system – lithium ion smart battery with five-segment LED charge level display
  • Easily email and share images in real time with Fluke Connect®
  • Stores thousands of images – 4 GB internal memory and optional 4 GB micro SD card
Supplier's Site

Technical Specifications

  Fluke
Product Category Thermal Imagers
Product Number Performance Series - TiS10
Product Name Infrared Camera
Detector Type Flying Spot
Unlock Full Specs
to access all available technical data

Similar Products

UCAM-220TT/TB is Thermographic Turret (TT)/ Bullet (TB) Temperature Measurement Camera that is able to measure object's temperature at a high accuracy - UCAM-220 - Advantech
Specs
Detector Type Line Scanning
Measurement Range ? to 45 C (? to 113 F)
Temperature Resolution 0.5000 DegC (0.9000 DegF)
View Details
Infrared Camera Series - VarioCAM®HDx Head 600 security - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Ambient Temperature Range -13 to 131 F (-25 to 55 C)
View Details
UTx313 Wide-Angle Thermal Monocular - UTx313 - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
View Details
Thermal Imager - MWIR-640 - LAND
Specs
Detector Type Microbolometer
Cooling Uncooled
Computer Host PC
View Details