Fluke Infrared Camera Performance Series - TiS75

Description
With 320x240 resolution and manual focus, the TiS75 produces professional quality images to make it easy to both see and solve the problem. In-focus quality images with the easy to use manual focus operation Professional quality images – 320x240 resolution (76,800 pixels) D:S of 504:1 Temperature measurement range –20 °C to 550 °C (–4 °F to 1022 °F) Find problems fast with exclusive IR-Fusion® Blending and PIP mode – capture the details you need to analyze problems and clearly identify the location 3.5 inch, 320x240 LCD 5 megapixel industrial performance digital camera Smart battery system – lithium ion smart battery with five-segment LED charge level display Email and share images in real time with Fluke Connect® Stores thousands of images – 4 GB internal memory and 4 GB micro SD card
Description
With 320x240 resolution and manual focus, the TiS75 produces professional quality images to make it easy to both see and solve the problem. In-focus quality images with the easy to use manual focus operation Professional quality images – 320x240 resolution (76,800 pixels) D:S of 504:1 Temperature measurement range –20 °C to 550 °C (–4 °F to 1022 °F) Find problems fast with exclusive IR-Fusion® Blending and PIP mode – capture the details you need to analyze problems and clearly identify the location 3.5 inch, 320x240 LCD 5 megapixel industrial performance digital camera Smart battery system – lithium ion smart battery with five-segment LED charge level display Email and share images in real time with Fluke Connect® Stores thousands of images – 4 GB internal memory and 4 GB micro SD card

Suppliers

Company
Product
Description
Supplier Links
Infrared Camera - Performance Series - TiS75 - Fluke
Everett, WA, USA
With 320x240 resolution and manual focus, the TiS75 produces professional quality images to make it easy to both see and solve the problem. In-focus quality images with the easy to use manual focus operation Professional quality images – 320x240 resolution (76,800 pixels) D:S of 504:1 Temperature measurement range –20 °C to 550 °C (–4 °F to 1022 °F) Find problems fast with exclusive IR-Fusion® Blending and PIP mode – capture the details you need to analyze problems and clearly identify the location 3.5 inch, 320x240 LCD 5 megapixel industrial performance digital camera Smart battery system – lithium ion smart battery with five-segment LED charge level display Email and share images in real time with Fluke Connect® Stores thousands of images – 4 GB internal memory and 4 GB micro SD card

With 320x240 resolution and manual focus, the TiS75 produces professional quality images to make it easy to both see and solve the problem.

  • In-focus quality images with the easy to use manual focus operation
  • Professional quality images – 320x240 resolution (76,800 pixels)
  • D:S of 504:1
  • Temperature measurement range –20 °C to 550 °C (–4 °F to 1022 °F)
  • Find problems fast with exclusive IR-Fusion® Blending and PIP mode – capture the details you need to analyze problems and clearly identify the location
  • 3.5 inch, 320x240 LCD
  • 5 megapixel industrial performance digital camera
  • Smart battery system – lithium ion smart battery with five-segment LED charge level display
  • Email and share images in real time with Fluke Connect®
  • Stores thousands of images – 4 GB internal memory and 4 GB micro SD card
Supplier's Site

Technical Specifications

  Fluke
Product Category Thermal Imagers
Product Number Performance Series - TiS75
Product Name Infrared Camera
Detector Type Flying Spot
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Camera Series - VarioCAM® HD head security 900 - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Ambient Temperature Range -13 to 131 F (-25 to 55 C)
View Details
UTi720M Thermal Imager for Android - UTi720M - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -4 to 392 F (-20 to 200 C)
View Details
Fixed Borescope Thermal Imagers - NIR-b-656/2K - LAND
Specs
Detector Type Array
Cooling Uncooled
Measurement Range 600 to 1800 C (1112 to 3272 F)
View Details