Fluke Infrared Camera Performance Series - TiS60

Description
Identify problems quickly with the fixed focus, TiS60 Infrared Camera with 260x195 resolution and precision image blending with IR-Fusion® technology. Easy to use fixed focus technology Quality images – 260x195 resolution (50,700 pixels) D:S of 417:1 Temperature measurement range -20 °C to 550 °C (–4 °F to 1022 °F) Find problems fast with exclusive IR-Fusion® Blending and PIP mode – capture the details you need to analyze problems and clearly identify the location 3.5 inch, 320x240 LCD 5 megapixel industrial performance digital camera Smart battery system – lithium ion smart battery with five-segment LED charge level display Email and share images in real time with Fluke Connect® Stores thousands of images – 4 GB internal memory and 4 GB micro SD card
Description
Identify problems quickly with the fixed focus, TiS60 Infrared Camera with 260x195 resolution and precision image blending with IR-Fusion® technology. Easy to use fixed focus technology Quality images – 260x195 resolution (50,700 pixels) D:S of 417:1 Temperature measurement range -20 °C to 550 °C (–4 °F to 1022 °F) Find problems fast with exclusive IR-Fusion® Blending and PIP mode – capture the details you need to analyze problems and clearly identify the location 3.5 inch, 320x240 LCD 5 megapixel industrial performance digital camera Smart battery system – lithium ion smart battery with five-segment LED charge level display Email and share images in real time with Fluke Connect® Stores thousands of images – 4 GB internal memory and 4 GB micro SD card

Suppliers

Company
Product
Description
Supplier Links
Infrared Camera - Performance Series -  TiS60 - Fluke
Everett, WA, USA
Identify problems quickly with the fixed focus, TiS60 Infrared Camera with 260x195 resolution and precision image blending with IR-Fusion® technology. Easy to use fixed focus technology Quality images – 260x195 resolution (50,700 pixels) D:S of 417:1 Temperature measurement range -20 °C to 550 °C (–4 °F to 1022 °F) Find problems fast with exclusive IR-Fusion® Blending and PIP mode – capture the details you need to analyze problems and clearly identify the location 3.5 inch, 320x240 LCD 5 megapixel industrial performance digital camera Smart battery system – lithium ion smart battery with five-segment LED charge level display Email and share images in real time with Fluke Connect® Stores thousands of images – 4 GB internal memory and 4 GB micro SD card

Identify problems quickly with the fixed focus, TiS60 Infrared Camera with 260x195 resolution and precision image blending with IR-Fusion® technology.

  • Easy to use fixed focus technology
  • Quality images – 260x195 resolution (50,700 pixels)
  • D:S of 417:1
  • Temperature measurement range -20 °C to 550 °C (–4 °F to 1022 °F)
  • Find problems fast with exclusive IR-Fusion® Blending and PIP mode – capture the details you need to analyze problems and clearly identify the location
  • 3.5 inch, 320x240 LCD
  • 5 megapixel industrial performance digital camera
  • Smart battery system – lithium ion smart battery with five-segment LED charge level display
  • Email and share images in real time with Fluke Connect®
  • Stores thousands of images – 4 GB internal memory and 4 GB micro SD card
Supplier's Site

Technical Specifications

  Fluke
Product Category Thermal Imagers
Product Number Performance Series - TiS60
Product Name Infrared Camera
Detector Type Flying Spot
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Thermographic Camera - ImageIR®7300 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Ambient Temperature Range -4 to 122 F (-20 to 50 C)
View Details
UTi740H 384 H-Series Professional Thermal Imager - UTi740H - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -22 to 1202 F (-30 to 650 C)
View Details
Fixed Borescope Thermal Imagers - NIR-b-640 - LAND
Specs
Measurement Range 600 to 2000 C (1112 to 3632 F)
Accuracy 1 ±% Full Scale
Maximum Frame Rate 7.5 frames per second
View Details