Electricians and technicians can increase the speed of inspecting and repairing with the TiS45 Infrared Camera's 160x120 resolution and manual focus.
Get the flexibility of manual focus to capture the best image possible of your target
Quality images - 160x120 resolution (19,200 pixels)
D:S of 257:1
Temperature measurement range -20 °C to 350 °C (–4 °F to 662 °F)
Find problems fast with exclusive IR-Fusion® Blending and PIP mode – capture the details you need to analyze problems and clearly identify the location
3.5 inch, 320x240 LCD
5 megapixel industrial performance digital camera
Smart battery system – lithium ion smart battery with five-segment LED charge level display
Email and share images in real time with Fluke Connect®
Stores thousands of images – 4 GB internal memory and 4 GB micro SD card
Electricians and technicians can increase the speed of inspecting and repairing with the TiS45 Infrared Camera's 160x120 resolution and manual focus.
- Get the flexibility of manual focus to capture the best image possible of your target
- Quality images - 160x120 resolution (19,200 pixels)
- D:S of 257:1
- Temperature measurement range -20 °C to 350 °C (–4 °F to 662 °F)
- Find problems fast with exclusive IR-Fusion® Blending and PIP mode – capture the details you need to analyze problems and clearly identify the location
- 3.5 inch, 320x240 LCD
- 5 megapixel industrial performance digital camera
- Smart battery system – lithium ion smart battery with five-segment LED charge level display
- Email and share images in real time with Fluke Connect®
- Stores thousands of images – 4 GB internal memory and 4 GB micro SD card