Hottinger Brüel & Kjær A/S Datasheets for Force and Load Sensors

Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Force and Load Sensors: Learn more

Page: 1 2
Product Name Notes
22 mV/N Deltatron Force Transducer designed for dynamic, short-duration static and impact force measurements. Sensitivity : 22 mV/N Range full scale : +220/-220N Maximum force : Maximum compression : 4400N...
ATEX conform terminal box for EMC-compliant connection of 2 to 8 load cells 7 cable glands M12 x 1.5 for cable diameters from 3 to 6.5 mm 2 cable glands...
Compact RTN-Load cell with options Strain gage system (4000 Ohm), Sensitivity 2,85 mV/V, degree of protection IP68 according to EN 60529
Configurable Load cell C2 Measuring body: Stainless steel Protection class: IP67 according to EN60529 Cable sheath: Shielded 6-wired round cable, Thermoplastic elastomer
Configurable Load cell C2A Measuring body: Stainless steel Protection class: IP67 according to EN60529 Cable sheath: Shielded 6-wired round cable, Thermoplastic elastomer
Configurable Load cell U2A Measuring body: Stainless steel Protection class: IP67 according to EN60529 Cable sheath: Shielded 6-wired round cable, Thermoplastic elastomer
Configurable PW12C load cell with ATEX Zone 1/21 and Zone 2/22 as options
Configurable Single point load cell, "Aseptic" hermetically sealed integrated, encapsulated overload protection nominal range:10kg or 20kg accuracy class to OIML R60: C3 maximum platform size: 400 mm x 400 mm...
DeltaTron Force Transducer designed for measuring 2.2 mV/N in dynamic, short-duration static and impact force measurements Sensitivity : 2.2 (10) mV/N (mV/lbf) Range full scale : +2000 / -2000 (+500...
DeltaTron Force Transducer with a sensitivity of 0.22 mV/N and CCLD Charge for performing short-duration static and impact force measurements Sensitivity : 0.2mV/N Range full scale : +22000/-22000N Maximum force...
Digital load cell for static and dynamic application. Load cell type: stainless steel, hermetically sealed. Protection class: IP68/IP69K according to EN 60529 With options.
Digital load cell for static and dynamic application Load cell type: stainless steel, hermetically sealed Protection class: IP68/IP69K in accordance with EN 60529 With options.
Digital load cell for static and dynamic application Load cell type: with stainl. steel protective housing, IP class: IP66 in accordance with EN 60529 With options.
Enable correlation between test and finite element results. Gauges (single or rosette) or displacement sensors may be graphically positioned and oriented on finite models as a post-processing step. Time histories...
Force introduction parts for tension acc. ISO 376 including all parts for above and below for force transducer Z4A/100kN
Force introduction parts for tension acc. ISO 376 including all parts for above and below for force transducer Z4A/200kN
Force introduction parts for tension acc. to ISO 376 including all parts for above and below for force transducer Z4A/500kN
Force introduction parts for tension acc. to ISO 376 including all parts for above and below for force transducer Z4A/50kN
Force introduction parts for tension acc. to ISO 376 including all parts for above and below for force transducer Z4A/20kN U15/2.5kN - 50kN
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 10 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force...
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 10 kN Nominal (rated) sensitivity: 2 mV/V Exceptional precision, suitable for use as...
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 100 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force...
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 100 kN Nominal (rated) sensitivity: 2 mV/V Exceptional precision, suitable for use as...
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 100 N Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force...
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 100 N Nominal (rated) sensitivity: 2 mV/V Exceptional precision, suitable for use as...
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 1000 N Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force...
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 1000 N Nominal (rated) sensitivity: 2 mV/V Exceptional precision, suitable for use as...
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 2 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force...
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 2 kN Nominal (rated) sensitivity: 2 mV/V Exceptional precision, suitable for use as...
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 20 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force...
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 20 kN Nominal (rated) sensitivity: 2 mV/V Exceptional precision, suitable for use as...
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 200 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force...
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 200 kN Nominal (rated) sensitivity: 2 mV/V Exceptional precision, suitable for use as...
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 200 N Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force...
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 5 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force...
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 5 kN Nominal (rated) sensitivity: 2 mV/V Exceptional precision, suitable for use as...
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 50 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force...
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 50 kN Nominal (rated) sensitivity: 2 mV/V Exceptional precision, suitable for use as...
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 50 N Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force...
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 500 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force...
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 500 kN Nominal (rated) sensitivity: 2 mV/V Exceptional precision, suitable for use as...
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 500 N Nominal (rated) sensitivity: 2 mV/V Accuracy class to ISO376 in force...
Force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 500 N Nominal (rated) sensitivity: 2 mV/V Exceptional precision, suitable for use as...
Force transducer C10 for compressive forces Strain gage system 350 Ohm Rated output 2...3 mV/V (2.5 kN...10 kN) Rated output 4...5 mV/V (25 kN...1 MN)
Force transducer for compressive forces Strain gage system 350 Ohm Rated output 2...3 mV/V (2.5...10 kN) Rated output 4...4.95 mV/V (25 kN...1 MN)
Force transducer for compressive forces Strain gages system 350 Ohm Accuracy class 0.1 (C2/500N: 0.2) Sensitivity 2 mV/V Made from rustfree materials
Force transducer for tensile and compressive forces Strain gage system 350 Ohm Rated output 2...3 mV/V (2.5...10 kN) Rated output 4...4.95 mV/V (25 kN...2.5 MN)
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 0.5 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class: 0.2 Degree of protection: IP65 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 1 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class: 0.1 Degree of protection: IP67 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 1 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class: 0.2 Degree of protection: IP65 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 1,25 MN Nominal (rated) sensitivity: 2…2.5 mV/V Accuracy class: 0.05 Degree of protection: IP67 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 1.25 kN Nominal (rated) sensitivity: 1…1.5 mV/V Accuracy class: 0.02 Degree of protection: IP67 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 1.25 MN Nominal (rated) sensitivity: 2…2.5 mV/V Accuracy class: 0.05 Degree of protection: IP67 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 10 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class: 0.1 Degree of protection: IP67 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 10 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class: 0.2 Degree of protection: IP65 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 100 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class: 0.1 Degree of protection: IP67 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 100 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class: 0.2 Degree of protection: IP65 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 12.5 kN Nominal (rated) sensitivity: 2…2.5 mV/V Accuracy class: 0.03 Degree of protection: IP67 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 125 kN Nominal (rated) sensitivity: 2…2.5 mV/V Accuracy class: 0.035 Degree of protection: IP67 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 125 kN Nominal (rated) sensitivity: 2…2.5 mV/V Accuracy class: 0.04 Degree of protection: IP67 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 2 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class: 0.1 Degree of protection: IP67 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 2 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class: 0.2 Degree of protection: IP65 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 2.5 kN Nominal (rated) sensitivity: 1…1.5 mV/V Accuracy class: 0.02 Degree of protection: IP67 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 20 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class: 0.1 Degree of protection: IP67 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 20 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class: 0.2 Degree of protection: IP65 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 200 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class: 0.1 Degree of protection: IP67 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 25 kN Nominal (rated) sensitivity: 2…2.5 mV/V Accuracy class: 0.03 Degree of protection: IP67 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 250 kN Nominal (rated) sensitivity: 2…2.5 mV/V Accuracy class: 0.035 Degree of protection: IP67 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 250 kN Nominal (rated) sensitivity: 2…2.5 mV/V Accuracy class: 0.04 Degree of protection: IP67 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 5 kN Nominal (rated) sensitivity: 1…1.5 mV/V Accuracy class: 0.02 Degree of protection: IP67 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 5 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class: 0.1 Degree of protection: IP67 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 5 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class: 0.2 Degree of protection: IP65 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 50 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class: 0.1 Degree of protection: IP67 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 50 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class: 0.2 Degree of protection: IP65 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 50 kN Nominal (rated) sensitivity: 2…2.5 mV/V Accuracy class: 0.035 Degree of protection: IP67 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 50 kN Nominal (rated) sensitivity: 2…2.5 mV/V Accuracy class: 0.04 Degree of protection: IP67 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 500 kN Nominal (rated) sensitivity: 2…2.5 mV/V Accuracy class: 0.05 Degree of protection: IP67 Effect of...
Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 500 N Nominal (rated) sensitivity: 2 mV/V Accuracy class: 0.2 Degree of protection: IP67 Effect of...
Force transducer for tensile and compressive forces Strain gage system 350 Ohm Accuracy class 0.1 (U2B/500N: 0.2) Sensitivity 2 mV/V Made from rustfree materials
Force Transducer with IEPE and CCLD technology for dynamic, short-duration static and impact force measurements. Sensitivity : 110 mV/N Range full scale : +44/-44 N Maximum force : Maximum compression...
Force washer Measuring washer with strain gauge measurement system Degree of protection IP 68 Stainless steel version incl. two hardened washers
HLC-Load cell with options Strain gage system, sensitivity 1.94mV/V with build-in M12x1-connector, degree of protection IP68 according to EN 60529.
HLC-Load cell with options Strain gage system, sensitivity 1.94mV/V with fixed mounted cable, with free ends, degree of protection IP68 according to EN 60529.
HLCi load cell with optionally integrated electronics
Junction box for EMC type connection of up to 4 load cells protection class IP67, painted aluminium housing with 5 pcs. cable gland M12 nickel plated for 4- 6.5mm cable...
Junction box for EMV type connection of up to 4 load cells protection class IP65, stainless Steel housing with 5 pcs. cable gland M12 nickel plated for 4- 6.5mm cable...
Junction box for EMV type connection of up to 8 load cells protection class IP65, stainless Steel housing with 7 pcs. M12 and 2 pcs M16 cable glands nickel plated...
Junction box for interconnecting up to 8 digital load cells via 4-wire RS485 bus (e.g. C16i) in stainless steel housing. NEW: Now available in protection class IP67
Junction box for interconnecting up to 8 type C16i Digital load cells with integral bus connector or for a 4-wire RS-485 bus system, stainless steel housing, IP65 degree of protection,...
K-C16A2aa/bbbb C16A-Load cell with options Strain gage system, Sensitivity 2 mV/V, with fixed mounted cable, with free ends, degree of protection IP68/IP69K according to EN 60529.
K-C16I3aa/bbbb digital C16-Load cell with options Strain gage system, digital output signal (RS-485/4-wire), with fixed mounted cable, with free ends, degree of protection IP68 according to EN 60529/IP69K.
K-C5 Reference force transducer for compressive forces Strain gage system 350 Ohm Rated output 2...3 mV/V (5 MN...20 MN)
K-C6B Force transducer for compressive forces 350 ohm strain gauge measuring system Made of stainless steel material
K-HLCB2 HLCB2 load cell with options Strain gage measuring system, sensitivity 1.94mV/V, with fixed connection cable, free ends, degree of protection IP68/IP69K according to EN 60529.
K-U10F Force transducer for tensile and compressive forces Strain gage system 350 Ohm Made from rustfree materials Rated output 2...2.5 mV/V (50 kN...1.25 MN)
K-U10M Force transducer for tensile and compressive forces Strain gage system 350 Ohm Made from rustfree materials
K-Z16A3aa/bbbb Z16-tensile Load cell with options Strain gage system, Sensitivity 2 mV/V, with fixed mounted cable, with free ends, degree of protection IP68/IP69K.
Load button for force transducer Z30 and S9M Nominal force: 2kN ... 10 kN
Load button for S9M for nominal force 20 kN and 50 kN
Load Cell for tension Load Maximum capacity: 15t Minimum LC verification interval: 0.00833% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel Degree of protection: IP68 according to...
Load cell for tension load Maximum capacity: 15t Minimum LC verification interval: 0.02% OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Degree of protection: IP68 according to...
Load cell for tension load Maximum capacity: 7.5t Minimum LC verification interval: 0.02% OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Degree of protection: IP68 according to...
Load cell Nominal load: 100kg Accuracy class: 0.1 Measuring body: Stainless steel Protection class: IP67 according to EN60529 Cable sheath: Shielded 6-wired round cable, Thermoplastic elastomer Cable length: 3m
Load cell Nominal load: 100kg Minimum LC verification interval: 0.0066% OIML R60 Test certificate Accuracy class: C4 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 100kg Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel measuring area cover: robust pipe from stainless steel Degree...
Load cell Nominal load: 100kg Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 100kg Minimum LC verification interval: 0.0360% OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheat: Shielded...
Load cell Nominal load: 10kg Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 10kg Minimum LC verification interval: 0.0360% OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 10t Accuracy class: 0.1 Measuring body: Stainless steel Protection class: IP67 according to EN60529 Cable sheath: Shielded 6-wired round cable, Thermoplastic elastomer Cable length: 12m
Load cell Nominal load: 10t Minimum LC verification interval: 0.0100% OIML R60 Test certificate Accuracy class: C3 Measuring body: Steel, galvanized Protection class: IP67 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 10t Minimum LC verification interval: 0.0357% OIML R60 Test certificate Accuracy class: D1 Measuring body: Steel, galvanized Protection class: IP67 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 1t Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 1t Minimum LC verification interval: 0.0286 of Emax OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Protection class: IP67 according to EN60529 Cable...
Load cell Nominal load: 1t Minimum LC verification interval: 0.0357% OIML R60 Test certificate Accuracy class: D1 Measuring body: Steel, galvanized Protection class: IP67 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 1T Minimum LC verification interval: 0.0360% OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 200kg Accuracy class: 0.1 Measuring body: Stainless steel Protection class: IP67 according to EN60529 Cable sheath: Shielded 6-wired round cable, Thermoplastic elastomer Cable length: 3m
Load cell Nominal load: 200kg Minimum LC verification interval: 0.0066% OIML R60 Test certificate Accuracy class: C4 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 200kg Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel measuring area cover: robust pipe from stainless steel Degree...
Load cell Nominal load: 200kg Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 200kg Minimum LC verification interval: 0.0360% OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheat: Shielded...
Load cell Nominal load: 20kg Minimum LC verification interval: 0.0066% OIML R60 Test certificate Accuracy class: C4 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 20kg Minimum LC verification interval: 0.0066% OIML R60 Test certificate Accuracy class: C6 Measuring body: Stainless steel Degree of protection: IP68 according to EN60529 Cable sheath:...
Load cell Nominal load: 20kg Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel measuring area cover: robust pipe from stainless steel Degree...
Load cell Nominal load: 20kg Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 20kg Minimum LC verification interval: 0.0360% OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 20t Accuracy class: 0.1 Measuring body: Stainless steel Protection class: IP67 according to EN60529 Cable sheath: Shielded 6-wired round cable, Thermoplastic elastomer Cable length: 12m
Load cell Nominal load: 2t Minimum LC verification interval: 0.0100% OIML R60 Test certificate Accuracy class: C3 Measuring body: Steel, galvanized Protection class: IP67 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 2t Minimum LC verification interval: 0.0286 of Emax OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Protection class: IP67 according to EN60529 Cable...
Load cell Nominal load: 2t Minimum LC verification interval: 0.0357% OIML R60 Test certificate Accuracy class: D1 Measuring body: Steel, galvanized Protection class: IP67 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 30kg Minimum LC verification interval: 0.0066% OIML R60 Test certificate Accuracy class: C4 Measuring body: Stainless steel Degree of protection: IP68 according to EN60529 Cable sheath:...
Load cell Nominal load: 30kg Minimum LC verification interval: 0.0066% OIML R60 Test certificate Accuracy class: C6 Measuring body: Stainless steel Degree of protection: IP68 according to EN60529 Cable sheath:...
Load cell Nominal load: 30kg Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 500kg (great measuring body) Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel Protection class: IP68 according to EN60529...
Load cell Nominal load: 500kg (small measuring body) Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel Protection class: IP68 according to EN60529...
Load cell Nominal load: 500kg (small measuring body) Minimum LC verification interval: 0.0360% OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Protection class: IP68 according to EN60529...
Load cell Nominal load: 500kg Minimum LC verification interval: 0.0066% OIML R60 Test certificate Accuracy class: C4 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 500kg Minimum LC verification interval: 0.0286 of Emax OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Protection class: IP67# according to EN60529 Cable...
Load cell Nominal load: 500kg Minimum LC verification interval: 0.0357% OIML R60 Test certificate Accuracy class: D1 Measuring body: Steel, galvanized Protection class: IP67 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 50kg Accuracy class: 0.2 Measuring body: Stainless steel Protection class: IP67 according to EN60529 Cable sheath: Shielded 6-wired round cable, Thermoplastic elastomer Cable length: 3m
Load cell Nominal load: 50kg Minimum LC verification interval: 0.0066% OIML R60 Test certificate Accuracy class: C4 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 50kg Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel measuring area cover: robust pipe from stainless steel Degree...
Load cell Nominal load: 50kg Minimum LC verification interval: 0.0090% OIML R60 Test certificate Accuracy class: C3 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 50kg Minimum LC verification interval: 0.0360% OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 5kg Minimum LC verification interval: 0.0360% OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 5t Minimum LC verification interval: 0.0100% OIML R60 Test certificate Accuracy class: C3 Measuring body: Steel, galvanized Protection class: IP67 according to EN60529 Cable sheath: Shielded...
Load cell Nominal load: 5t Minimum LC verification interval: 0.0286 of Emax OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Protection class: IP67 according to EN60529 Cable...
Load cell Nominal load: 5t Minimum LC verification interval: 0.0357% OIML R60 Test certificate Accuracy class: D1 Measuring body: Steel, galvanized Protection class: IP67 according to EN60529 Cable sheath: Shielded...
Loadcell, S-type hermetically sealed Capacity: Minimum LC verification interval: 0.0120% of Emax OIML R60 test-certificate Accuracy class: C3 Material of elementbody: stainless steel Protection class: IP68 according EN60529 Cable: shielded...
Miniature force transducer / reference transducer for tensile and compressive forces Strain gauge measurement system Nominal (rated) force: 200 N Nominal (rated) sensitivity: 2 mV/V Exceptional precision, suitable for use...
Miniature force transducer for compressive forces Accuracy class 0.2 Strain gage measurement system Nominal (rated) sensitivity 1 mV/V Stainless steel
Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 0.5 kN Nominal (rated) sensitivity: 1 mV/V Accuracy class: 0.2 Degree of protection: IP67 Made...
Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 1 kN Nominal (rated) sensitivity: 1 mV/V Accuracy class: 0.2 Degree of protection: IP67 Made...
Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 1 kN Nominal (rated) sensitivity: 1...1.5 mV/V Accuracy class: 0.2 Degree of protection: IP68 Flange...
Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 10 kN Nominal (rated) sensitivity: 1 mV/V Accuracy class: 0.2 Degree of protection: IP67 Made...
Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 10 kN Nominal (rated) sensitivity: 1...1.5 mV/V Accuracy class: 0.2 Degree of protection: IP68 Flange...
Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 100 N Nominal (rated) sensitivity: 1 mV/V Accuracy class: 0.2 Degree of protection: IP67 Made...
Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 2 kN Nominal (rated) sensitivity: 1 mV/V Accuracy class: 0.2 Degree of protection: IP67 Made...
Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 2 kN Nominal (rated) sensitivity: 1...1.5 mV/V Accuracy class: 0.2 Degree of protection: IP68 Flange...
Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 20 kN Nominal (rated) sensitivity: 1 mV/V Accuracy class: 0.2 Degree of protection: IP67 Made...
Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 20 kN Nominal (rated) sensitivity: 1...1.5 mV/V Accuracy class: 0.2 Degree of protection: IP68 Flange...
Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 200 N Nominal (rated) sensitivity: 1 mV/V Accuracy class: 0.2 Degree of protection: IP67 Made...
Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 5 kN Nominal (rated) sensitivity: 1 mV/V Accuracy class: 0.2 Degree of protection: IP67 Made...
Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 5 kN Nominal (rated) sensitivity: 1...1.5 mV/V Accuracy class: 0.2 Degree of protection: IP68 Flange...
Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 50 kN Nominal (rated) sensitivity: 1 mV/V Accuracy class: 0.2 Degree of protection: IP67 Made...
Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 50 kN Nominal (rated) sensitivity: 1...1.5 mV/V Accuracy class: 0.2 Degree of protection: IP68 Flange...
Miniature force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 50 N Nominal (rated) sensitivity: 1 mV/V Accuracy class: 0.2 Degree of protection: IP67 Made...
Miniature force transducer U93A for tensile and compressive forces Accuracy class 0.2 Strain gage measurement system Nominal (rated) sensitivity 1 mV/V Stainless steel
Miniature force transducer U9C for tensile and compressive forces Accuracy class 0.2 Strain gage measurement system Nominal (rated) sensitivity 1 mV/V Stainless steel
oad cell Nominal load: 30kg Minimum LC verification interval: 0.0360% OIML R60 Test certificate Accuracy class: D1 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded...
Our portable vibration calibrator provides accurate acceleration, velocity and displacement calibration of accelerometers, and general instrumentation. The calibrator is handheld, battery-powered and an essential tool for everyday use in changing...
Pendle load foot compact for HBM load cell Z6 from 10kg up to 200kg
Pendle load foot for load cell Z6F Nominal range 5kg - 200kg
Piezoelectric force measasurement chain CMC Including piezoelectric force transducer, transducer connection cable and charge amplifier; auxiliary energy 24V (18...30V)
PW10A load cell with options
PW15AH load cell with options
PW15B load cell with options
PW16A load cell with options
PW22 load cell with options Especially suitable for dynamic weighing
PW28 load cell with options
PW2C load cell with options - optimized for static weighing applications
PW2D load cell with options - optimized for dynamic weighing applications
PW6C load cell with options - optimized for static weighing applications
PW6D load cell with options - optimized for dynamic weighing applications
S–Type Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 2 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class: 0.02 Degree of protection: IP68 Six-wire...
S–Type Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 5 kN Nominal (rated) sensitivity: 2 mV/V Accuracy class: 0.02 Degree of protection: IP68 Six-wire...
S–Type Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 50 kN Nominal (rated) sensitivity: 2mV/V Accuracy class: 0.02 Degree of protection: IP68 Six-wire circuit...
S–Type Force transducer for tensile and compressive forces Strain gage measurement system Nominal (rated) force: 500 N Nominal (rated) sensitivity: 2 mV/V Accuracy class: 0.02 Degree of protection: IP68 Six-wire...
sample beam load cell
sample cantype load cell
Sample RT-Load-Cell
sample single point load cell
Series S2M force transducer, configurable for tensile and compressive forces Accuracy class 0.02 Strain Gauge measurement system Low construction height, overload protection, insensitive to lateral forces, 6-wire circuit Made of...
Series S9m force transducer, configurable for tensile and compressive forces. Accuracy class 0.02 Strain gauge measurement system Insensitive to lateral forces, 6-wire circuit Made of stainless steel Fixed connection cable...
Set (4 pieces) of loading feet for Z6F load cells from HBM Maximum capacities: 5kg up to 500 kg (small body) Material: stainless steel Height adjustment Removable rubber foot
Single point load cell Capacity: 100kg minimum verfication interval: 5g Accuracy class to OIML R60: C6MR Maximum platform size: 600 x 600 mm according to OIML R76 Material: aluminum Protection...
Single point load cell Capacity: 10kg minimum verfication interval: 0.5g Accuracy class to OIML R60: C6MR Maximum platform size: 300 x 300 mm according to OIML R76 Material: aluminum Protection...
Single point load cell Capacity: 150kg minimum verfication interval: 10g Accuracy class to OIML R60: C6MR Maximum platform size: 600 x 600 mm according to OIML R76 Material: aluminum Protection...
Single point load cell Capacity: 15kg minimum verfication interval: 1g Accuracy class to OIML R60: C6MR Maximum platform size: 450 x 450 mm according to OIML R76 Material: aluminum Protection...
Single point load cell Capacity: 18kg minimum verfication interval: 1g Accuracy class to OIML R60: C6MR Maximum platform size: 450 x 450 mm according to OIML R76 Material: aluminum Protection...
Single point load cell Capacity: 200kg minimum verfication interval: 10g Accuracy class to OIML R60: C6MR Maximum platform size: 600 x 600 mm according to OIML R76 Material: aluminum Protection...
Single point load cell Capacity: 20kg minimum verfication interval: 1g Accuracy class to OIML R60: C6MR Maximum platform size: 450 x 450 mm according to OIML R76 Material: aluminum Protection...
Single point load cell Capacity: 36kg minimum verfication interval: 2g Accuracy class to OIML R60: C6MR Maximum platform size: 450 x 450 mm according to OIML R76 Material: aluminum Protection...
Single point load cell Capacity: 50kg minimum verfication interval: 2g Accuracy class to OIML R60: C6MR Maximum platform size: 600 x 600 mm according to OIML R76 Material: aluminum Protection...
Single point load cell Capacity: 75kg minimum verfication interval: 5g Accuracy class to OIML R60: C6MR Maximum platform size: 600 x 600 mm according to OIML R76 Material: aluminum Protection...
Single point load cell Capacity: 7kg minimum verfication interval: 0.5g Accuracy class to OIML R60: C6MR Maximum platform size: 300 x 300 mm according to OIML R76 Material: aluminum Protection...
Single point load cell Maximum capacity: 100kg Minimum load cell verification interval: 10g Especially suitable for dynamic weighing in multihead weighers Accuracy class: C3 Frontal mounting Platform sizes up to...
Single point load cell Maximum capacity: 15kg Minimum load cell verification interval: 2g Especially suitable for dynamic weighing in multihead weighers Accuracy class: C3 Frontal mounting Platform sizes up to...
Single point load cell Maximum capacity: 30kg Minimum load cell verification interval: 5g Especially suitable for dynamic weighing in multihead weighers Accuracy class: C3 Frontal mounting Platform sizes up to...
Single point load cell Maximum capacity: 50kg Minimum load cell verification interval: 5g Especially suitable for dynamic weighing in multihead weighers Accuracy class: C3 Frontal mounting Platform sizes up to...
Single point load cell Maximum capacity: 5kg Minimum load cell verification interval : 0,5g Especially suitable for dynamic weighing in multihead weighers Accuracy class: C3 Frontal mounting Platform sizes up...
Single point load cell Maximum capacity: 8kg Minimum load cell verification interval : 1g Especially suitable for dynamic weighing in multihead weighers Accuracy class: C3 Frontal mounting Platform sizes up...
Single point load cell Nominal range: 100kg minimum verification interval: 10g Accuracy class: C3MR Maximum platform size: 600 x 600 mm to OIML R76 Material: aluminum Protection class to IEC...
Single point load cell Nominal range: 10kg minimum verification interval: 1g Accuracy class: C3MR Maximum platform size: 300 x 300 mm to OIML R76 Material: aluminum Protection class to IEC...
Single point load cell Nominal range: 150kg minimum verification interval: 10g Accuracy class: C3MR Maximum platform size: 600x600mm to OIML R76 Material: aluminum Protection class to IEC 529: IP 67...
Single point load cell Nominal range: 15kg minimum verification interval: 1g Accuracy class: C3MR Maximum platform size: 450x450mm to OIML R76 Material: aluminum Protection class to IEC 529: IP 67...
Single point load cell Nominal range: 1kg minimum verification interval: 0.1g Accuracy class: C3MR Maximum platform size: 300 x 300 mm to OIML R76 Material: aluminum Protection class to IEC...
Single point load cell Nominal range: 200kg minimum verification interval: 20g Accuracy class: C3MR Maximum platform size: 600x600mm to OIML R76 Material: aluminum Protection class to IEC 529: IP 67...
Single point load cell Nominal range: 20kg minimum verification interval: 2g Accuracy class: C3MR Maximum platform size: 450 x 450 mm to OIML R76 Material: aluminum Protection class to IEC...
Single point load cell Nominal range: 30kg minimum verification interval: 2g Accuracy class: C3MR Maximum platform size: 450x450mm to OIML R76 Material: aluminum Protection class to IEC 529: IP 67...
Single point load cell Nominal range: 3kg minimum verification interval: 0.2g Accuracy class: C3MR Maximum platform size: 300 x 300 mm to OIML R76 Material: aluminum Protection class to IEC...
Single point load cell Nominal range: 50kg minimum verification interval: 5g Accuracy class: C3MR Maximum platform size: 600x600mm to OIML R76 Material: aluminum Protection class to IEC 529: IP 67...
Single point load cell Nominal range: 5kg minimum verification interval: 0.5g Accuracy class: C3MR Maximum platform size: 300 x 300 mm to OIML R76 Material: aluminum Protection class to IEC...
Single point load cell Nominal range: 75kg minimum verification interval: 5g Accuracy class: C3MR Maximum platform size: 600x600mm to OIML R76 Material: aluminum Protection class to IEC 529: IP 67...
Single point load cell Nominal range: 7kg minimum verification interval: 0.5g Accuracy class: C3MR Maximum platform size: 300 x 300 mm to OIML R76 Material: aluminum Protection class to IEC...
SP4M load cell with options
Tensile force application per ISO 376 complete set for above and below for force transducers U15/1 MN
Tensile force application per ISO 376 complete set for above and below for force transducers U15/2.5MN
Tensile force application per ISO 376 complete set for above and below for force transducers U15/500 kN
Tensile force application ISO 376 complete set for top and bottom for Z30/2 kN...10 kN force transducers
The multi-load vibration option allows the use of multiple random input PSDs and cross-spectra for the analysis of structures with multiple load application points and/or directions. This option also includes...
Z6-Load cell with options Strain gage system, with fixed mounted cable, with free ends, degree of protection IP68 according to EN 60529.
Z6-P Load cell with build-in M12x1-connector, Strain gage system, sensitivity 2mV/V and degree of protection IP68 according to EN 60529.
Z6R-Load cell with options Strain gage system, sensitivity 2mV/V with build-in M12x1-connector, degree of protection IP68 according to EN 60529.
Z6R-Load cell with options Strain gage system, with fixed mounted cable, with free ends, degree of protection IP68 according to EN 60529 / IP69K.
Z7AXX/YY Z7-Load cell with options Strain gage system, with fixed mounted cable, with free ends, degree of protection IP67 according to EN 60529.

<< Prev