PCE Instruments / PCE Americas Inc. Datasheets for Data Loggers and Data Recorders
Data loggers and data recorders acquire digital data from sensors and other signals. They are primarily used to store data for subsequent downloads to a host PC, but may also include real-time features such as monitors and alarms.
Data Loggers and Data Recorders: Learn more
Product Name | Notes |
---|---|
- Accuracy class 2 - A, B, C and Z frequency weightings - Fast, slow and impulse time weightings - 1/1 octave band filter (optional 1/3 octave band filter upgrade... | |
- True RMS measurement for ACA, ACV - True power: W, KW, MW - VA, KVA, MVA, VAR, KVAR, MVAR - PF (power factor), phase angle (Φ) - KWH, KVAH,... | |
3-Axis Accelerometer Data Logger with 2400Hz Sampling Rate This 3-axis data logger is supplied with the acceleration sensor with a sampling rate of 2400 Hz. The sensor measures the acceleration... | |
Accurate data logger to measure air temperature and velocity with calculation of volume of air current and RS-232 interface for data transfer to a computer, software and cable is included... | |
Accurate Data- Logger meter with connection port, memory, software for measuring wind speed, temperature and Data- Logger This Data- Logger meter is very economical. With this Data- Logger meter you... | |
Class II Noise Datalogger PCE-322ALEQ-ICA with logger function / USB interface / Measuring range 30 ... 130 dB / LC display / incl. software for LEQ calculation / Memory for... | |
PCE-174 Data Logger for measuring light with software and interface The PCE-174 Data Logger with memory for up to 16,000 readings is used for measuring light in industry, agriculture, and... | |
3-Phase-Power Meter with 3 phases, measures power and analyses harmonics with memory, interface and sofware The PCE-830 3-Phase-Power Meter is used for measuring one to three phases of electrical quantities... | |
4-20 mA USB data logger to measure electricity / with USB interface / additional battery operation / IP 67 protected / software DGraph incl. The 4-20 mA USB data logger... | |
Calibrator Data Logger PCE-MCA 50Universal calibrator with powerful battery / Transducer for simulation and measurement / Generation of increments / Extensive measurement and simulation functions The universal calibrator data... | |
Data Logger PCE-T390 Type-K, J and PT100 temperature sensor inputs / data logger function (xls format) / SD card slot large LC display / power supply via batteries or mains... | |
Data Logger PCE-VM 5000 display and storage of acceleration, speed and displacement measurement of vibrations/ 4-channel vibration data logger indicates 4 channels of simultaneous vibration metering through remote vibration sensors... | |
Data Logger PCE-WL 1 for long-term measurements of the wind speed / microSD card storage battery operation up to 3 years / operating temperature: -15 ... +50 °C internal temperature... | |
Data Logger to detect α-, β-, γ- and x- radiation / high accuracy / internal data memory / large LCD display / data transfer to computer / Bluetooth interface The... | |
Data Logger with 3 phases, measures power and analyses harmonics with memory, interface and sofware The PCE-830 3-phase-power meter is used for measuring one to three phases of electrical quantities... | |
Data Logger with 3 phases, measures power and analyses harmonics with memory, interface and sofware The PCE-830-3 3-phase-power meter is used for measuring one to three phases of electrical quantities... | |
Data- Logger PCE-313 S Data- Logger with SD memory card and sintered hood tester of humidity to measure relative humidity and temperature, with internal memory through the SD card (1... | |
Data- Logger with Data- Logger, internal memory, software, data cable and integrated printer. The PCE-JR-911 Data- Logger with Data- Logger is a versatile tool in that it can measure the... | |
Data- Logger with Data- Logger, internal memory, software, data cable and integrated printer. The PCE-JR-911 Data- Logger with Data- Logger is a versatile tool in that it can measure the... | |
Data- Logger with Microprocessor PCE-HPT 1 1-channel Data- Logger with 4-wire class A Pt100 sensor / Software for transmission and data value / Internal Data- Logger The Data- Logger with... | |
Data- Logger with Microprocessor PCE-HPT 1 1-channel Data- Logger with 4-wire class A Pt100 sensor / software for transmission and data value / internal Data- Logger The Data- Logger with... | |
Humidity/Temp Data Logger for relative humidity and temperature / SD card (1 ... 16 GB) / Interface for online data transfer / Powered by batteries or alternatively mains component /... | |
HVAC Meter for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional... | |
Max. 8 measuring channels / Internal data memory / Connection for USB stick / RS-485 interface / Digitally scalable inputs / With sensor supply The data logger PCE-KD3 was developed... | |
PCE-DM 22 True RMS Data- Logger with data logger and multiple measurement functions, RS-232 interface and software; meets: IEC 1010 1.000 V CAT III The PCE-DM 22 handheld Data- Logger... | |
PCE-KD5 Multi Channel Data Logger Up to 48 analog or binary inputs / Up to 16 switching or analog outputs / 1.5 GB internal memory / Graphical 3.5" TFT display... | |
PCE-LOC 20 Current/Voltage data logger For Simulation and Measurement of Current and Voltage / Li-Ion battery / Continuity tester / Ramp function / Data logger The current/voltage data logger PCE-LOC... | |
PCE-PHD 1 pH / Conductivity / Salt / Oxygen Water Quality Data Logger Includes a pH electrode and a conductivity electrode | |
PCE-TTC 30 Temperature Data LoggerThermocouple Calibrator to simulate and measure thermocouples, current and voltage / Li-Ion battery / Continuity tester / Ramp function The temperature data logger PCE-TTC 30... | |
pH, conductivity, salt, oxygen and temperature measuring device / SD card memory (1 ... 16 GB), data is stored as an Excel file / large, easy-to-read display / RS-232 interface... | |
Please see drop-down menus above to select desired configurations before ordering. | |
Power-analyzing clamp meter with data logger functionality / Includes clamps, clips, leads, PC software and data cable The PCE-360 is a Clamp Meter with data logger functionality. This versatile power... | |
Remote maintenance module with data logger / access via web browser / 100 devices can be connected / configured via USB / alarm function / DIN railThe remote maintenance... | |
Shock Data logger PCE-VDL 16I with up to 2400 Hz The shock data loggers of the PCE-VDL series are available in two versions. The shock data logger PCE-VDL 16I contains... | |
Shock Data logger PCE-VDL 24I with up to 2400 Hz The shock data loggers of the PCE-VDL series are available in two versions. The shock data logger PCE-VDL 16I contains... | |
Three-Phase Power Datalogger with network analyzer / power and energy meter (real time) with data logger, graphic display, interface for PC and software The Three-Phase Power Datalogger (Graphic Power Quality... | |
Wind Speed Data Logger PCE-WL 1-ICA incl. ISO Calibration Certificate for long-term measurements of the wind speed / microSD card storagebattery operation up to 3 years / operating temperature:... | |
Data logger for machine monitoring with an additional function of environmental data registration The mechanical engineering data logger PCE-VDL 16I from PCE Instruments measures and stores the relevant measured variables,... | |
PCE-428-KIT is a class 2 sound data logger kit that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has... | |
PCE-NDL 10 is a high-quality class 2 sound level meter with data logging capabilities. This noise dosimeter records sound pressure level (SPL) measurements as well as dosimetry (dose) measurements in... | |
PCE-SDL 1 is a class 2 (type 2) data-logging sound level meter, sound pressure level (SPL) meter, noise meter or decibel (dB) meter used for long-term acoustic measurements. The Windows-compatible... | |
PCE-T 1200 is a 12-channel temperature data logger that accommodates SD cards up to 16 GB in size. The optional software allows the temperature meter to connect to a PC... | |
PCE-THB 40 comes manufacturer calibrated and is powered by the included batteries. An optional electric power supply is available for purchase separately. ISO-certified calibration also may be purchased as an... | |
PCE-THB40-ICA comes ISO calibrated and is powered by the included batteries. An optional electric power supply is available for purchase separately. Please see the accessories tab for details. | |
PCE-VDR 10 is a single-axis accelerometer or vibration monitor with real-time measurement and data logging capabilities. This vibration analyzer records acceleration (m/s, g, ft/s) as well as speed (mm/s, cm/s,... | |
PCE-WB 20SD is a multifunction wet bulb temperature data logger used to measure indoor / outdoor wet bulb globe temperature (WBGT), black globe temperature (TG), wet bulb temperature (WB), dew... | |
The PCE-360 is a Three-Phase Power Data Logger with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and over an... | |
The PCE-830 Three Phase Power Data Logger is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Three Phase Power Data Logger also... | |
The PCE-830 Three Phase Power Data Logger is used for measuring one to three phases of electrical quantities for alternating current (AC). This Three Phase Power Data Logger also measures... | |
The PCE-830 Three Phase Power Data Logger Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Three Phase Power Data Logger... | |
The PCE-HT 71N Data Logger detects air temperature and humidity and stores readings in its internal memory. The Data Logger has a compact format and a wide memory capacity (up... | |
The PCE-HT110 Humidity Detector can be used to monitor climate-controlled environments such as supermarket refrigerators, refrigerated / reefer trucks and cold storage units. It is also useful for monitoring home... | |
The PCE-HT110-ICA Humidity Detector can be used to monitor climate-controlled environments such as supermarket refrigerators, refrigerated / reefer trucks and cold storage units. It is also useful for monitoring home... | |
The PCE-PA 8000 Three Phase Power Data Logger is able to measure and record the power in both single-phase or three-phase circuits. With the PCE-PA 8000 Three Phase Power Data... | |
The PCE-PA 8300 is a Three Phase Power Data Logger that features a durable enclosure, SD card memory, a LCD graphic display, as well as apparent, effective, and reactive power... | |
The PCE-VD 3 Data Logger is a miniaturized universal Data Logger with an included built-in three-axes acceleration sensor (X, Y, Z axis). The internal sensor of the PCE-VD 3 Data... | |
The sound data logger can be connected to a PC via the USB port. This allows the recorded decibel readings to be transferred to a PC for detailed analysis using... | |
The sound level meter can be connected to a PC via the USB port. This allows the recorded decibel readings to be transferred to a PC for detailed analysis using... | |
The sterile data logger PCE-SDD find preferred application in the control of sterilization, usually carried out at 120 째 C / 248 째 F, and the pasteurization of at +90... |