- Trained on our vast library of engineering resources.

PCE Instruments / PCE Americas Inc. Power Data Logger incl. ISO Calibration Certificate 5852636

Description
- True RMS measurement for ACA, ACV - True power: W, KW, MW - VA, KVA, MVA, VAR, KVAR, MVAR - PF (power factor), phase angle (Φ) - KWH, KVAH, KVARH, PFH - Voltage measurement range: 10 ... 600 ACV - Current measurement range: 0.2 ... 1200 ACA - Real-time current, voltage and power consumption measurement - Built-in data recorder with adjustable rate: 2 ... 7,200 sec. - Saves date- and time-stamped measurement data sets - Complies with IEC 1010 and CAT III 600 V safety standards - Includes current clamps, alligator clips, test leads, SD card memory and 2-year warranty against manufacturer defects - incl. ISO Calibration Certificate - USB data cable with software and spare AC power adapter sold separately - see accessories for details
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Data Logger incl. ISO Calibration Certificate - 5852636 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, USA
Power Data Logger incl. ISO Calibration Certificate
5852636
Power Data Logger incl. ISO Calibration Certificate 5852636
- True RMS measurement for ACA, ACV - True power: W, KW, MW - VA, KVA, MVA, VAR, KVAR, MVAR - PF (power factor), phase angle (Φ) - KWH, KVAH, KVARH, PFH - Voltage measurement range: 10 ... 600 ACV - Current measurement range: 0.2 ... 1200 ACA - Real-time current, voltage and power consumption measurement - Built-in data recorder with adjustable rate: 2 ... 7,200 sec. - Saves date- and time-stamped measurement data sets - Complies with IEC 1010 and CAT III 600 V safety standards - Includes current clamps, alligator clips, test leads, SD card memory and 2-year warranty against manufacturer defects - incl. ISO Calibration Certificate - USB data cable with software and spare AC power adapter sold separately - see accessories for details

- True RMS measurement for ACA, ACV
- True power: W, KW, MW
- VA, KVA, MVA, VAR, KVAR, MVAR
- PF (power factor), phase angle (Φ)
- KWH, KVAH, KVARH, PFH
- Voltage measurement range: 10 ... 600 ACV
- Current measurement range: 0.2 ... 1200 ACA
- Real-time current, voltage and power consumption measurement
- Built-in data recorder with adjustable rate: 2 ... 7,200 sec.
- Saves date- and time-stamped measurement data sets
- Complies with IEC 1010 and CAT III 600 V safety standards
- Includes current clamps, alligator clips, test leads, SD card memory and 2-year warranty against manufacturer defects
- incl. ISO Calibration Certificate
- USB data cable with software and spare AC power adapter sold separately - see accessories for details

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Data Loggers and Data Recorders
Product Number 5852636
Product Name Power Data Logger incl. ISO Calibration Certificate
Inputs Power
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Data Logger - 5857406 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Inputs Temperature
View Details
Multi Channel Temperature Data Logger - PCE-T 1200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Accelerometer Data Logger 3-Axis - 5857584 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sampling Frequency 2.4 kHz
Inputs Accelerometer Input
View Details
Multi Channel Temperature Data Logger - PCE-T390 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details