PCE Instruments / PCE Americas Inc. Datasheets for Scales and Balances
Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
Scales and Balances: Learn more
Product Name | Notes |
---|---|
- Weighing units: g, kg, lb - Internal memory stores up to 99 readings - Zero, tare and alarm functions - Adjustable feet, settling time, backlight and data transfer settings... | |
PCE-HS 150N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply... | |
PCE-HS 50N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply... | |
PCE-PB 150N is a multipurpose industrial platform scale. This heavy-duty digital balance features a removable stainless steel pan for easy cleaning. The scale weighs units in either grams (g), kilograms... | |
The laboratory balance PCE-BS is a light, rugged precision balance suitable for different purposes. The removable stainless steel pan allows the laboratory balance to be cleaned easily. The CE-BS 300... |