PCE Instruments / PCE Americas Inc. Platform Scale PCE-PB 150N

Description
PCE-PB 150N is a multipurpose industrial platform scale. This heavy-duty digital balance features a removable stainless steel pan for easy cleaning. The scale weighs units in either grams (g), kilograms (kg), pounds (lbs) or Newtons (N), and is powered by battery or AC power. Ideal for shipping, receiving, manufacturing and general purpose use, this versatile scale has a large LCD for easy viewing, simple 4-button operation and a USB interface for connecting to a PC. The low-profile design of this scale allows boxes and cartons to slide easily on and off the stainless steel weighing platform. The scale's display features a waterproof keyboard and can be placed up to 1 m / 3.28 ft away from the weighing platform.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Platform Scale PCE-PB 150N
PCE-PB 150N is a multipurpose industrial platform scale. This heavy-duty digital balance features a removable stainless steel pan for easy cleaning. The scale weighs units in either grams (g), kilograms (kg), pounds (lbs) or Newtons (N), and is powered by battery or AC power. Ideal for shipping, receiving, manufacturing and general purpose use, this versatile scale has a large LCD for easy viewing, simple 4-button operation and a USB interface for connecting to a PC. The low-profile design of this scale allows boxes and cartons to slide easily on and off the stainless steel weighing platform. The scale's display features a waterproof keyboard and can be placed up to 1 m / 3.28 ft away from the weighing platform.

PCE-PB 150N is a multipurpose industrial platform scale. This heavy-duty digital balance features a removable stainless steel pan for easy cleaning. The scale weighs units in either grams (g), kilograms (kg), pounds (lbs) or Newtons (N), and is powered by battery or AC power. Ideal for shipping, receiving, manufacturing and general purpose use, this versatile scale has a large LCD for easy viewing, simple 4-button operation and a USB interface for connecting to a PC.
The low-profile design of this scale allows boxes and cartons to slide easily on and off the stainless steel weighing platform. The scale's display features a waterproof keyboard and can be placed up to 1 m / 3.28 ft away from the weighing platform.

Supplier's Site Datasheet
Industrial Scale PCE-PB 150N
PCE-PB 150N is a multipurpose industrial platform scale. This heavy-duty digital balance features a removable stainless steel pan for easy cleaning. The scale weighs units in either grams (g), kilograms (kg), pounds (lbs) or Newtons (N), and is powered by battery or AC power. Ideal for shipping, receiving, manufacturing and general purpose use, this versatile scale has a large LCD for easy viewing, simple 4-button operation and a USB interface for connecting to a PC. The low-profile design of this scale allows boxes and cartons to slide easily on and off the stainless steel weighing platform. The scale's display features a waterproof keyboard and can be placed up to 1 m / 3.28 ft away from the weighing platform.

PCE-PB 150N is a multipurpose industrial platform scale. This heavy-duty digital balance features a removable stainless steel pan for easy cleaning. The scale weighs units in either grams (g), kilograms (kg), pounds (lbs) or Newtons (N), and is powered by battery or AC power. Ideal for shipping, receiving, manufacturing and general purpose use, this versatile scale has a large LCD for easy viewing, simple 4-button operation and a USB interface for connecting to a PC.
The low-profile design of this scale allows boxes and cartons to slide easily on and off the stainless steel weighing platform. The scale's display features a waterproof keyboard and can be placed up to 1 m / 3.28 ft away from the weighing platform.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc. PCE Instruments / PCE Americas Inc.
Product Category Scales and Balances Scales and Balances
Product Number PCE-PB 150N PCE-PB 150N
Product Name Platform Scale Industrial Scale
Type Platform Scale (Drum, Tank, Barrel) Platform Scale (Drum, Tank, Barrel)
Display Digital Display Digital Display
Features Battery Powered; Selectable Units Battery Powered; Selectable Units
Capacity 331 lbs (150 kg) 331 lbs (150 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook incl. ISO Calibration Certificate - 5851748 - PCE Instruments / PCE Americas Inc.
Specs
Type Hanging Scale / Balance
Display Digital Display
Features Battery Powered
View Details
Laboratory Balance - PCE-BS 6000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Laboratory / Analytical Balance
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Scale - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details