Watts Drainage ISCA-151-D back-to-back vertical thin wall closet carrier with offset epoxy coated cast iron fitting, 4 in (10mm2) no hub waste and 2 in (51mm) no hub vent connections, epoxy coated cast iron patented compression seal faceplate assembly, epoxy coated cast iron foot supports adjustable for standard and wheelchair height, adjustable ABS nipple with integral test cap and neoprene bowl gasket, plated hardware and chrome caps nuts. Carrier complies with requirements of ASME A112.6.1M up to a 500 lb. (227 kg.) static load.
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | ISCA-151-D |
| Product Name | Industry Standard Back-to-Back Offset Thin Wall Closet Carrier |