Connection Sizes: 1" (25mm) MNPT
Flow Rates: Up to 12 gpm (45 lpm)
OneFlow® Residential Anti-Scale Systems provide a home with protection from internal hardness related scale formation on plumbing surfaces. Water using appliances and plumbing fixtures also enjoy a longer lifespan because hardness scale build up on internal parts no longer occurs. These systems are specifically designed for residential applications. OneFlow® Residential systems should be installed at the point-of-entry to a home to treat both the hot and the cold water.
OneFlow® Residential systems prevent scale by transforming dissolved hardness minerals into harmless, inactive microscopic crystal particles. These crystals stay suspended in the water and are passed to drain, thereby having a greatly reduced ability to react negatively like dissolved hardness does. These systems require very little maintenance, no backwashing, no salt, and no electricity. Typical hardness problems, especially build-up of scale in pipes, water heaters, boilers, fixtures, and appliances are no longer a concern.
OneFlow® Residential systems are not water softeners or chemical additives (like anti-scalants or sequestrants). They are scale prevention devices with proven third party laboratory test data and years of successful applications. OneFlow® Residential systems are the one water treatment device that effectively provides scale protection in the home and are a great alternative to water softening (ion exchange) or scale sequestering chemicals.
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | OFRES-0935 |
| Product Name | Whole House OneFlow® Residential Anti-Scale Systems |