The Watts Drainage BV-600 is an epoxy-coated cast iron pit drain designed to include a backwater valve with a bronze seat and flapper. It features a secured grate and a no hub outlet, making it suitable for various drainage applications. The product is available in multiple pipe sizes, including 2", 3", 4", and 6", allowing for flexibility in installation. Additional options such as nickel bronze grate and frame, vandal-proof design, galvanized finish, threaded outlet, and Buy American compliance are also available. This product is intended for use in environments where backflow prevention is necessary.
Watts Drainage Products BV-600 epoxy coated cast iron pit drain with backwater valve with bronze seat and flapper, secured grate and no hub outlet.
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | BV-600 |
| Product Name | Pit Drain with Backwater Valve |