Watts Drainage Products ISCA-131-D Industry Standard back-to-back vertical adjustable water closet carrier with epoxy coated cast iron fitting, 4 in. (102mm) no hub waste and 2 in. (51mm) no hub vent connections, 4 in. (102mm) no hub side inlet(s), epoxy coated cast iron compression seal faceplate assembly, epoxy coated cast iron foot supports adjustable for standard and wheelchair height, adjustable ABS nipple with integral test cap and neoprene bowl gasket, plated hardware and chrome cap nuts. Carrier complies with requirements of ASME A112.6.1M up to a 500 lb. (227 kg.)
static load.
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | ISCA-131-D |
| Product Name | Industry Standard Back-to-Back Vertical Adjustable Closet Carrier with Side Inlet(s) |