Quarktwin Technology Ltd. Datasheets for SRAM Memory Chips
Static random access memory (SRAM) chips do not need to be refreshed like DRAM chips. This makes SRAM chips faster and more reliable.
SRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| NVSRAM (Non-Volatile SRAM) Memory IC 16Kbit Parallel 25 ns 28-SOIC | |
| NVSRAM (Non-Volatile SRAM) Memory IC 16Kbit Parallel 35 ns 28-SOIC | |
| NVSRAM (Non-Volatile SRAM) Memory IC 16Kbit Parallel 45 ns 28-SOIC | |
| NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 25 ns 48-SSOP | |
| NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 45 ns 48-SSOP | |
| NVSRAM (Non-Volatile SRAM) Memory IC 256bit SPI 1 MHz 8-PDIP | |
| NVSRAM (Non-Volatile SRAM) Memory IC 256bit SPI 1 MHz 8-SOIC | |
| NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 25 ns 28-PDIP | |
| NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 25 ns 28-SOIC | |
| NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 25 ns 32-SOIC | |
| NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 25 ns 48-SSOP | |
| NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 35 ns 28-PDIP | |
| NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 35 ns 32-SOIC | |
| NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 35 ns 48-SSOP | |
| NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 45 ns 28-PDIP | |
| NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 45 ns 28-SOIC | |
| NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 45 ns 32-SOIC | |
| NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 45 ns 48-SSOP | |
| NVSRAM (Non-Volatile SRAM) Memory IC 4Kbit Parallel 150 ns 28-PDIP | |
| NVSRAM (Non-Volatile SRAM) Memory IC 4Kbit Parallel 25 ns 28-DIP | |
| PSRAM (Pseudo SRAM) Memory IC 128Mbit Parallel 133 MHz 70 ns 54-VFBGA (6x8) | |
| PSRAM (Pseudo SRAM) Memory IC 128Mbit Parallel 133 MHz 70 ns | |
| PSRAM (Pseudo SRAM) Memory IC 256Mbit HyperBus 200 MHz 35 ns 24-TFBGA (6x8) | |
| PSRAM (Pseudo SRAM) Memory IC 256Mbit HyperBus 250 MHz 28 ns 24-TFBGA (6x8) | |
| PSRAM (Pseudo SRAM) Memory IC 256Mbit HyperBus 250 MHz 28 ns 24-TFBGA, DDP (6x8) | |
| PSRAM (Pseudo SRAM) Memory IC 256Mbit Parallel 133 MHz 70 ns 54-VFBGA (6x8) | |
| PSRAM (Pseudo SRAM) Memory IC 256Mbit Parallel 133 MHz 70 ns Die | |
| PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 133 MHz 70 ns 49-WFBGA (4x4) | |
| PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 133 MHz 70 ns 54-VFBGA (6x8) | |
| SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-PDIP | |
| SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-SOP | |
| SRAM - Asynchronous Memory IC 64Kbit Parallel 70 ns 28-PDIP | |
| SRAM - Asynchronous Memory IC 64Kbit Parallel 70 ns 28-SOP | |
| SRAM - Synchronous, DDR II Memory IC 36Mbit Parallel 250 MHz 165-FBGA (15x17) | |
| SRAM - Synchronous, DDR II+ Memory IC 72Mbit Parallel 400 MHz 165-PBGA (13x15) | |
| SRAM - Synchronous, DDR II+ Memory IC 72Mbit Parallel 450 MHz 165-PBGA (13x15) | |
| SRAM - Synchronous, QDR II Memory IC 36Mbit Parallel 250 MHz 165-FBGA (15x17) | |
| SRAM - Synchronous, QDR II+ Memory IC 72Mbit Parallel 400 MHz 165-PBGA (13x15) | |
| SRAM - Synchronous, QDR II+ Memory IC 72Mbit Parallel 450 MHz 165-PBGA (13x15) | |
| SRAM Memory IC 256Kbit Parallel 70 ns 28-SO |
| << Prev |