Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory STK14D88-RF35I

Description
Win Source Part Number: 1255792-STK14D88-RF3 5I Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 60 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 35 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 2156-STK14D88-RF35I- CY,CYPCYPSTK14D88-RF 35I Base Product Number: STK14D88 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255792-STK14D88-RF3 5I Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 60 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 35 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 2156-STK14D88-RF35I- CY,CYPCYPSTK14D88-RF 35I Base Product Number: STK14D88 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255792-STK14D88-RF35I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255792-STK14D88-RF35I
Integrated Circuits (ICs) - Memory 1255792-STK14D88-RF35I
Win Source Part Number: 1255792-STK14D88-RF3 5I Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 60 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 35 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 2156-STK14D88-RF35I- CY,CYPCYPSTK14D88-RF 35I Base Product Number: STK14D88 Product Status: Obsolete

Win Source Part Number: 1255792-STK14D88-RF35I
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 35 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: 2156-STK14D88-RF35I-CY,CYPCYPSTK14D88-RF35I
Base Product Number: STK14D88
Product Status: Obsolete

Buy Now Datasheet
Memory - STK14D88-RF35I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 35 ns 48-SSOP

NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 35 ns 48-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1255792-STK14D88-RF35I STK14D88-RF35I
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Non-Volatile; SRAM Chip NVSRAM; NVSRAM; SRAM Chip
Access Time 35 ns 35 ns
Cycle Time 35 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 0418A4ACLAA-4H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 4000 kbits
View Details