PSRAM (Pseudo SRAM) Memory IC 256Mb (16M x 16) Parallel 133MHz 70ns 54-VFBGA (6x8)
IC PSRAM 256MBIT PAR 54VFBGA Product overview: W958D6DBCX7I from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W958D6DBCX7I can be used for catalog matching and distributor lookup.
Win Source Part Number: 944361-W958D6DBCX7I
Series: *
Categories: Memory
IC PSRAM 256MBIT PAR 54VFBGA
256MB PSRAM X16, ADM, 133MHZ, IN
PSRAM (Pseudo SRAM) Memory IC 256Mbit Parallel 133 MHz 70 ns 54-VFBGA (6x8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W958D6DBCX7I-ND | 774-W958D6DBCX7I | 944361-W958D6DBCX7I | W958D6DBCX7I | W958D6DBCX7I | W958D6DBCX7I |
| Product Name | Memory | Memory IC and Storage Component | Memory - PSRAM - W958D6DBCX7I | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | PSRAM | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip | PSRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | ||
| Package Type | 54-VFBGA | BGA; Tray | BGA | BGA; 54-VFBGA |