NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 45ns 28-PDIP
IC NVSRAM 256KBIT PARALLEL 28DIP Product overview: STK16C88-WF45 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-STK16C88-WF45 can be used for catalog matching and distributor lookup.
NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 45 ns 28-PDIP
IC NVSRAM 256KBIT PARALLEL 28DIP
IC NVSRAM 256KBIT PARALLEL 28DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-STK16C88-WF45-ND | 774-STK16C88-WF45 | STK16C88-WF45 | STK16C88-WF45 | STK16C88-WF45 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | NVRAM; NVSRAM | NVSRAM; Non-Volatile; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip | NVSRAM; SRAM Chip | NVSRAM (Non-Volatile SRAM); SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP; "28-DIP (0.600"", 15.24mm)" | Tube | DIP; 28-DIP (0.600\", 15.24mm) | DIP; 28-DIP (0.600", 15.24mm) | |
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |