Cypress Semiconductor Corp. Memory - SRAM - STK15C88-SF25ITR STK15C88-SF25ITR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795636-STK15C88-SF25 ITR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOIC (0.342", 8.69mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 25ns Family Name: STK15C88 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): M48Z35AV-10MH6; M48Z35AV-10MH1F; M48Z35AV-10MH1TR; M48Z35AV-10MH1E; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795636-STK15C88-SF25 ITR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOIC (0.342", 8.69mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 25ns Family Name: STK15C88 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): M48Z35AV-10MH6; M48Z35AV-10MH1F; M48Z35AV-10MH1TR; M48Z35AV-10MH1E; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK15C88-SF25ITR - 795636-STK15C88-SF25ITR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK15C88-SF25ITR
795636-STK15C88-SF25ITR
Memory - SRAM - STK15C88-SF25ITR 795636-STK15C88-SF25ITR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795636-STK15C88-SF25 ITR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOIC (0.342", 8.69mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 25ns Family Name: STK15C88 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): M48Z35AV-10MH6; M48Z35AV-10MH1F; M48Z35AV-10MH1TR; M48Z35AV-10MH1E; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 795636-STK15C88-SF25ITR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SOIC (0.342", 8.69mm Width)
Mounting: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 25ns
Family Name: STK15C88
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): M48Z35AV-10MH6; M48Z35AV-10MH1F; M48Z35AV-10MH1TR; M48Z35AV-10MH1E;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Memory - STK15C88-SF25ITR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 25 ns 28-SOIC

NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 25 ns 28-SOIC

Buy Now
Integrated Circuits (ICs) - Memory - Memory - STK15C88-SF25ITR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
STK15C88-SF25ITR
Integrated Circuits (ICs) - Memory - Memory STK15C88-SF25ITR
IC NVSRAM 256KBIT PAR 28SOIC

IC NVSRAM 256KBIT PAR 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 795636-STK15C88-SF25ITR STK15C88-SF25ITR STK15C88-SF25ITR
Product Name Memory - SRAM - STK15C88-SF25ITR Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category NVRAM; Non-Volatile; SRAM Chip NVSRAM; NVSRAM; SRAM Chip Non-Volatile; SRAM Chip
Access Time 25 ns 25 ns
Cycle Time 25 ns 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details