NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 45ns 28-SOIC
IC NVSRAM 256KBIT PAR 28SOIC Product overview: STK15C88-NF45ITR from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-STK15C88-NF45ITR
IC NVSRAM 256KBIT PAR 28SOIC
NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 45 ns 28-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | STK15C88-NF45ITR-ND | 774-STK15C88-NF45ITR | STK15C88-NF45ITR | STK15C88-NF45ITR |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory |
| Memory Category | NVRAM; NVSRAM | NVSRAM; Non-Volatile; SRAM Chip | NVSRAM; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; Tape & Reel (TR) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V |