PSRAM (Pseudo SRAM) Memory IC 128Mb (8M x 16) Parallel 133MHz 70ns 54-VFBGA (6x8)
IC PSRAM 128MBIT PAR 54VFBGA Product overview: W967D6HBGX7I TR from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W967D6HBGX7I TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1341542-W967D6HBGX7I
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 5,000
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 128Mbit
Access Time: 70 ns
Voltage - Supply: 1.7V ~ 1.95V
Mounting Type: Surface Mount
Package / Case: 54-VFBGA
Supplier Device Package: 54-VFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: PSRAM
Clock Frequency: 133 MHz
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Winbond Electronics
Base Product Number: W967D6
Product Status: Obsolete
Memory Organization: 8M x 16
IC PSRAM 128MBIT PAR 54VFBGA
IC PSRAM 128MBIT PAR 54VFBGA
PSRAM (Pseudo SRAM) Memory IC 128Mbit Parallel 133 MHz 70 ns 54-VFBGA (6x8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W967D6HBGX7ITR-ND | 774-W967D6HBGX7I TR | 1341542-W967D6HBGX7I TR | W967D6HBGX7I TR | W967D6HBGX7I TR | W967D6HBGX7I TR |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | PSRAM | Volatile; SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | ||
| Package Type | 54-VFBGA | BGA; Tape & Reel (TR) | BGA | BGA; 54-VFBGA |