Cypress Semiconductor Corp. Memory - SRAM - STK14D88-RF45 STK14D88-RF45

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 898036-STK14D88-RF45 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 45 ns 48-SSOP Package: Tube Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: STK14D88 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 898036-STK14D88-RF45 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 45 ns 48-SSOP Package: Tube Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: STK14D88 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK14D88-RF45 - 898036-STK14D88-RF45 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK14D88-RF45
898036-STK14D88-RF45
Memory - SRAM - STK14D88-RF45 898036-STK14D88-RF45
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 898036-STK14D88-RF45 Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 45 ns 48-SSOP Package: Tube Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: STK14D88 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 898036-STK14D88-RF45
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 45 ns 48-SSOP
Package: Tube
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STK14D88
Categories: Integrated Circuits (ICs)
Case / Package: 48-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Memory - STK14D88-RF45 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 45 ns 48-SSOP

NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 45 ns 48-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 898036-STK14D88-RF45 STK14D88-RF45
Product Name Memory - SRAM - STK14D88-RF45 Memory
Memory Category SRAM Chip NVSRAM; NVSRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; SSOP; 48-SSOP SSOP; 48-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory IC and Storage Component - 774-CY14B104LA-ZS45XIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Memory - 6116LA70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 16 kbits
View Details