Alliance Memory, Inc. Memory IC and Storage Component U6264BS2K07LLG1TR

Description
IC SRAM 64KBIT PARALLEL 28SOP Product overview: U6264BS2K07LLG1TR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-U6264BS2K07LLG1T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 64KBIT PARALLEL 28SOP Product overview: U6264BS2K07LLG1TR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-U6264BS2K07LLG1T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-U6264BS2K07LLG1TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-U6264BS2K07LLG1TR
Memory IC and Storage Component 774-U6264BS2K07LLG1TR
IC SRAM 64KBIT PARALLEL 28SOP Product overview: U6264BS2K07LLG1TR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-U6264BS2K07LLG1T R can be used for catalog matching and distributor lookup.

IC SRAM 64KBIT PARALLEL 28SOP Product overview: U6264BS2K07LLG1TR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-U6264BS2K07LLG1TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1101841-U6264BS2K07LLG1TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1101841-U6264BS2K07LLG1TR
Integrated Circuits (ICs) - Memory 1101841-U6264BS2K07LLG1TR
Win Source Part Number: 1101841-U6264BS2K07L LG1TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 70 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.330", 8.38mm Width) Supplier Device Package: 28-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Alternative Parts (Cross-Reference): CY6264-55SNXI; U62256AS2K07LLG1; CY62256NLL-70SNXC; AS6C62256A-70SINTR; U62256AS2C07LLG1TR; CY62256NLL-55SNXI; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Alliance Memory, Inc.

Win Source Part Number: 1101841-U6264BS2K07LLG1TR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 70 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-SOIC (0.330", 8.38mm Width)
Supplier Device Package: 28-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): CY6264-55SNXI; U62256AS2K07LLG1; CY62256NLL-70SNXC; AS6C62256A-70SINTR; U62256AS2C07LLG1TR; CY62256NLL-55SNXI;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Alliance Memory, Inc.

Buy Now Datasheet
SRAM ZMD 8K x 8 5V Asynch - U6264BS2K07LLG1TR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM ZMD 8K x 8 5V Asynch
U6264BS2K07LLG1TR
SRAM ZMD 8K x 8 5V Asynch U6264BS2K07LLG1TR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC SRAM 64KBIT PARALLEL 28SOP

IC SRAM 64KBIT PARALLEL 28SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - U6264BS2K07LLG1TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
U6264BS2K07LLG1TR
Integrated Circuits (ICs) - Memory - Memory U6264BS2K07LLG1TR
IC SRAM 64KBIT PARALLEL 28SOP

IC SRAM 64KBIT PARALLEL 28SOP

Supplier's Site
Memory - U6264BS2K07LLG1TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 64Kbit Parallel 70 ns 28-SOP

SRAM - Asynchronous Memory IC 64Kbit Parallel 70 ns 28-SOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-U6264BS2K07LLG1TR 1101841-U6264BS2K07LLG1TR U6264BS2K07LLG1TR U6264BS2K07LLG1TR U6264BS2K07LLG1TR U6264BS2K07LLG1TR
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory SRAM ZMD 8K x 8 5V Asynch Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - 5962-8858702VA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 4 kbits
View Details
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details