Cypress Semiconductor Corp. Memory - SRAM - STK15C88-NF25 STK15C88-NF25

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1261118-STK15C88-NF2 5 Packaging: Tube Mounting Style: SMD Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 25ns Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: NVSRAM Manufacturer Homepage: www.simtek.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: STK15C88 Manufacturer Pack Quantity: 54 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1261118-STK15C88-NF2 5 Packaging: Tube Mounting Style: SMD Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 25ns Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: NVSRAM Manufacturer Homepage: www.simtek.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: STK15C88 Manufacturer Pack Quantity: 54 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK15C88-NF25 - 1261118-STK15C88-NF25 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK15C88-NF25
1261118-STK15C88-NF25
Memory - SRAM - STK15C88-NF25 1261118-STK15C88-NF25
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1261118-STK15C88-NF2 5 Packaging: Tube Mounting Style: SMD Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 25ns Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: NVSRAM Manufacturer Homepage: www.simtek.com Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: STK15C88 Manufacturer Pack Quantity: 54 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1261118-STK15C88-NF25
Packaging: Tube
Mounting Style: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 25ns
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: NVSRAM
Manufacturer Homepage: www.simtek.com
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: STK15C88
Manufacturer Pack Quantity: 54
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Memory - STK15C88-NF25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 25 ns 28-SOIC

NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 25 ns 28-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1261118-STK15C88-NF25 STK15C88-NF25
Product Name Memory - SRAM - STK15C88-NF25 Memory
Memory Category Non-Volatile; SRAM Chip NVSRAM; NVSRAM; SRAM Chip
Access Time 25 ns 25 ns
Cycle Time 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71V124SA10YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1000 kbits
View Details