Cypress Semiconductor Corp. Memory - SRAM - STK15C88-SF45I STK15C88-SF45I

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1261122-STK15C88-SF4 5I Packaging: Tube Mounting Style: SMD Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45ns Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: NVSRAM Manufacturer Homepage: www.simtek.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 28-SOIC (0.342", 8.69mm Width) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: STK15C88 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1261122-STK15C88-SF4 5I Packaging: Tube Mounting Style: SMD Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45ns Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: NVSRAM Manufacturer Homepage: www.simtek.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 28-SOIC (0.342", 8.69mm Width) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: STK15C88 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK15C88-SF45I - 1261122-STK15C88-SF45I - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK15C88-SF45I
1261122-STK15C88-SF45I
Memory - SRAM - STK15C88-SF45I 1261122-STK15C88-SF45I
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1261122-STK15C88-SF4 5I Packaging: Tube Mounting Style: SMD Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45ns Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: NVSRAM Manufacturer Homepage: www.simtek.com Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 28-SOIC (0.342", 8.69mm Width) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: STK15C88 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1261122-STK15C88-SF45I
Packaging: Tube
Mounting Style: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: NVSRAM
Manufacturer Homepage: www.simtek.com
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 28-SOIC (0.342", 8.69mm Width)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: STK15C88
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Memory - STK15C88-SF45I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 45 ns 28-SOIC

NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 45 ns 28-SOIC

Buy Now
Integrated Circuits (ICs) - Memory - Memory - STK15C88-SF45I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
STK15C88-SF45I
Integrated Circuits (ICs) - Memory - Memory STK15C88-SF45I
IC NVSRAM 256KBIT PAR 28SOIC

IC NVSRAM 256KBIT PAR 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1261122-STK15C88-SF45I STK15C88-SF45I STK15C88-SF45I
Product Name Memory - SRAM - STK15C88-SF45I Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Non-Volatile; SRAM Chip NVSRAM; NVSRAM; SRAM Chip Non-Volatile; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 71V124SA12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details