SRAM - Asynchronous Memory IC 256Kbit Parallel 70 ns 28-SOP
IC SRAM 256KBIT PARALLEL 28SOP
IC SRAM 256KBIT PARALLEL 28SOP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | U62256AS2C07LLG1TR | U62256AS2C07LLG1TR | U62256AS2C07LLG1TR | U62256AS2C07LLG1TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | SRAM ZMD 32K x 8 5V Asynch |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip |
| Access Time | 70 ns | 70 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | |||
| Density | 256 kbits | 256 kbits | 256 kbits |