Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory STK14D88-NF45I

Description
Win Source Part Number: 1254137-STK14D88-NF4 5I Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 32-SOIC (0.295", 7.50mm Width) Supplier Device Package: 32-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041 Mfr: Simtek Other Names: CYPSIMSTK14D88-NF45I ,2156-STK14D88-NF45I Base Product Number: STK14D88
Request a Quote Datasheet
Description
Win Source Part Number: 1254137-STK14D88-NF4 5I Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 32-SOIC (0.295", 7.50mm Width) Supplier Device Package: 32-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041 Mfr: Simtek Other Names: CYPSIMSTK14D88-NF45I ,2156-STK14D88-NF45I Base Product Number: STK14D88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254137-STK14D88-NF45I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254137-STK14D88-NF45I
Integrated Circuits (ICs) - Memory 1254137-STK14D88-NF45I
Win Source Part Number: 1254137-STK14D88-NF4 5I Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 45 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 32-SOIC (0.295", 7.50mm Width) Supplier Device Package: 32-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041 Mfr: Simtek Other Names: CYPSIMSTK14D88-NF45I ,2156-STK14D88-NF45I Base Product Number: STK14D88

Win Source Part Number: 1254137-STK14D88-NF45I
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 45 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 32-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 32-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041
Mfr: Simtek
Other Names: CYPSIMSTK14D88-NF45I,2156-STK14D88-NF45I
Base Product Number: STK14D88

Buy Now Datasheet
Memory - STK14D88-NF45I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 45 ns 32-SOIC

NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 45 ns 32-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1254137-STK14D88-NF45I STK14D88-NF45I
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Non-Volatile; SRAM Chip NVSRAM; NVSRAM; SRAM Chip
Access Time 45 ns 45 ns
Cycle Time 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T016SA12PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 584271-003-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers